EN
  • EN
  • DE

MT9J003I12STCV2-DP

Part No MT9J003I12STCV2-DP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE / CMOS with Processor Image Sensor 3856H x 2764V 1.67μm x 1.67μm 48-ILCC (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Not For New Designs
Type CMOS with Processor
Pixel Size 1.67µm x 1.67µm
Active Pixel Array 3856H x 2764V
Frames per Second 30
Voltage - Supply 1.7V ~ 1.9V
Package / Case 48-LCC
Supplier Device Package 48-iLCC (10x10)
Temperature Range - Operating -30°C ~ 70°C (TJ)
Base Product Number MT9J003
Standard Package 2,400 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 1081019-MT9J003I12STCV2-DP
Ultra Librarian 3D Model Ultra Librarian MT9J003I12STCV2-DP CAD Model

Description

ON Semiconductor MT9J003I12STCV2-DP Digital Image Sensor

The ON Semiconductor MT9J003I12STCV2-DP is a state-of-the-art digital image sensor that offers an exceptional 10 megapixel (MP) resolution with a 1/2.3-inch optical format. This high-performance sensor is designed to deliver superior image quality in a wide range of lighting conditions, making it an ideal choice for advanced imaging applications.

Key Features:

  • High Resolution: With a 10MP resolution, this sensor captures images at a stunning 3856 x 2764 pixels, providing crisp and detailed photos.
  • Optical Format: The 1/2.3-inch optical format ensures a good balance between high resolution and compact lens design, suitable for various applications including surveillance, scanning, and industrial imaging.
  • Pixellated Color Filter: The MT9J003I12STCV2-DP features a sophisticated color filter array, which enhances color accuracy and image quality.
  • High Frame Rate: It supports a high frame rate, enabling smooth video capture and quick image processing, which is essential for applications requiring dynamic imaging.
  • Low-Light Performance: The sensor's advanced pixel technology provides excellent performance even in low-light conditions, ensuring reliable operation in various environments.

Applications:

This versatile image sensor can be used in a range of applications, including:

  • Security and Surveillance Cameras
  • Industrial Imaging and Inspection Systems
  • Medical Imaging Devices
  • Scanning and Document Imaging
  • Digital Still and Video Cameras

Technical Specifications:

  • Resolution: 10 Megapixels
  • Optical Format: 1/2.3 inch
  • Pixel Size: 1.67 µm x 1.67 µm
  • Shutter Type: Electronic Rolling Shutter
  • Interface: Parallel, MIPI (Mobile Industry Processor Interface)

The ON Semiconductor MT9J003I12STCV2-DP is a cutting-edge solution that provides the perfect blend of high resolution, speed, and performance for demanding imaging applications. With its advanced features and flexible interface options, this sensor is ready to meet the needs of both current and future imaging technologies.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.0148 $55.0148
3+ $45.1404 $135.4212
4+ $43.7297 $174.9188
5+ $42.3191 $211.5955
7+ $40.9085 $286.3595
9+ $36.6765 $330.0885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess