EN
  • EN
  • DE

MMVL3700T1G

Part No MMVL3700T1G
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE PIN SWITCHING 200V SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 200V
Current - Max 20mA
Capacitance @ Vr, F 1pF @ 20V, 1MHz
Resistance @ If, F 1 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 200mW
Temperature Range - Operating 150°C (TJ)
Case / Package SOD-323
Win Source Part Number 1078504-MMVL3700T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMVL3700T1G CAD Model

Description

ON Semiconductor MMVL3700T1G Voltage Reference

The MMVL3700T1G is a precision voltage reference component manufactured by ON Semiconductor, designed to offer a stable voltage reference for various applications. This device is particularly suitable for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other circuits where a precise reference voltage is critical for accurate performance.

Constructed with advanced technology, the MMVL3700T1G ensures a low temperature coefficient and excellent thermal stability, allowing it to maintain a consistent output even under varying environmental conditions. This makes it an ideal choice for applications that require high precision over a wide temperature range, such as industrial control systems, portable instruments, and medical devices.

Key Features of the MMVL3700T1G:

  • Output Voltage: The MMVL3700T1G provides a fixed output voltage, ensuring a reliable reference for system calibration and signal processing.
  • Low Temperature Coefficient: It offers a low drift over temperature variations, which is essential for maintaining accuracy in temperature-sensitive applications.
  • High Precision: The device is designed to deliver high precision, making it suitable for critical applications where the accuracy of the voltage reference is paramount.
  • Wide Operating Temperature Range: This voltage reference can operate over a broad temperature range, ensuring consistent performance in diverse environments.
  • Package: The MMVL3700T1G comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Stability: It offers excellent long-term stability, which is crucial for maintaining system accuracy over time.

The MMVL3700T1G is also characterized by its low dynamic impedance and fast turn-on time, which contribute to its responsive behavior in dynamic systems. Its robust design ensures reliable operation under stress, including exposure to high transient voltages and harsh industrial conditions.

Whether you're designing precision measurement equipment, battery-powered devices, or any application that demands an accurate voltage reference, the MMVL3700T1G from ON Semiconductor is an excellent choice that combines performance, reliability, and versatility.

You May Also Be Interested in

Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
STMicroelectronics
RF Diode Schottky 70V 430mW 2-Pin DO-35 T/R / DIODE SCHOTTKY 70V 15MA D0-35
Lowest to $0.0519
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
M/A-Com Technology Solutions
Surface Mount Plastic PIN Diodes
Lowest to $1.0095
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.7235

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess