EN
  • EN
  • DE

74LVTH162245ZRDR

Part No 74LVTH162245ZRDR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3-V ABT 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 54BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Transceiver, Non-Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA; 32mA, 64mA
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 54-TFBGA
Supplier Device Package 54-BGA MICROSTAR JUNIOR (8.0x5.5)
Family Part Number 74LVTH162245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1133247-74LVTH162245ZRDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH162245ZRDR CAD Model

Description

Product Overview: 74LVTH162245ZRDR by Texas Instruments

The 74LVTH162245ZRDR is a high-performance, low-voltage, BiCMOS technology 16-bit transceiver from Texas Instruments. It is designed specifically to address the requirements of high-speed data transmission systems. This integrated circuit is part of the LVT (Low-Voltage Transceiver) family, which is known for its robustness and high-speed interfacing capability while maintaining low power consumption.

This transceiver is equipped with two separate 8-bit bus transceiver blocks, each with 3-state outputs. The dual blocks (A and B) can be independently controlled, allowing for flexibility in directional data flow, which is a critical feature in bidirectional communication systems. The device operates at a nominal voltage of 2.5V or 3.3V, making it compatible with low-voltage logic while also interfacing with 5V logic levels without any additional components.

The 74LVTH162245ZRDR features a wide bus-hold data inputs range which eliminates the need for external pull-up resistors and thus simplifies board design and reduces board cost. The device's inputs and outputs are protected by a bushold circuitry, ensuring that the outputs remain at a last known state if the input becomes disconnected.

Another key attribute of the 74LVTH162245ZRDR is its support for live insertion and withdrawal (hot plugging), which makes it ideal for use in systems that require maintenance or upgrades without power-down. The device is also characterized for operation from -40°C to 85°C, which guarantees reliable performance across a wide range of environmental conditions.

For ease of implementation in various design layouts, the product comes in a thin shrink small-outline package (TSSOP), specifically in a 48-pin configuration. The part number suffix 'ZRDR' indicates the package type and options for this specific model.

In summary, the 74LVTH162245ZRDR from Texas Instruments is a versatile, high-speed transceiver that offers a blend of high performance, low power consumption, and reliability. Its features make it an excellent choice for interfacing between different voltage domains in digital systems such as servers, telecommunications, networking equipment, and more.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess