EN
  • EN
  • DE

PIC24FJ512GU408-I/PT

Part No PIC24FJ512GU408-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® 24F
Package Tray
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, LCD, PWM, WDT
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 24x10b/12b; D/A 1x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number PIC24FJ512GU408
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1101808-PIC24FJ512GU408-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ512GU408-I/PT CAD Model

Description

Microchip Technology's PIC24FJ512GU408-I/PT Microcontroller

The PIC24FJ512GU408-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatility, and power efficiency. Designed to cater to a wide range of applications, this MCU is an ideal choice for embedded system designers looking for a balance between functionality and cost.

At the heart of the PIC24FJ512GU408-I/PT lies a 16-bit modified Harvard architecture processor, which provides a seamless blend of computational power and energy efficiency. With a maximum CPU speed of 70 MIPS, this microcontroller is well-suited for applications that require swift data processing and real-time responses.

This MCU comes with an impressive 512 KB of Flash memory and 48 KB of RAM, providing ample space for complex application code and data storage. The memory architecture also includes EEPROM emulation, offering reliable data retention and easy data manipulation.

The connectivity options for the PIC24FJ512GU408-I/PT are extensive, featuring USB On-The-Go (OTG) capabilities, Serial Peripheral Interface (SPI), I2C, and UART modules, which allow for easy integration with peripheral devices and other microcontrollers. Additionally, it supports Controller Area Network (CAN) and Serial Synchronous Port (SSP) for industrial-grade communication protocols.

With its 16-bit PWM modules, 10-bit Analog-to-Digital Converters (ADCs) with up to 48 channels, and Charge Time Measurement Unit (CTMU) for touch sensing, this microcontroller is highly adaptable for control systems, sensor interfacing, and user interface applications.

The PIC24FJ512GU408-I/PT is designed with robustness in mind, featuring an extended operating temperature range and is encapsulated in a 64-pin TQFP (Thin Quad Flat Package). This makes it suitable for use in harsh industrial environments and compact embedded systems where space is at a premium.

Microchip Technology also provides extensive support for the PIC24FJ512GU408-I/PT through its MPLAB® development environment and MPLAB Code Configurator. These tools help to streamline the development process, from initial design through to debugging and programming, making it easier for engineers to bring their products to market quickly.

In summary, the PIC24FJ512GU408-I/PT microcontroller is a feature-rich solution that offers a unique combination of performance, memory, and peripheral integration, making it an excellent choice for a diverse array of sophisticated applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,347 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess