EN
  • EN
  • DE

UD4606QG-S08-R

Part No UD4606QG-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description DUAL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1276711-UD4606QG-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UD4606QG-S08-R CAD Model

Description

The UD4606QG-S08-R is a power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for switching applications requiring efficient power control. This MOSFET is commonly used in DC-DC converters, power management circuits, and motor control applications where low on-resistance and fast switching speeds are essential.

Applications:

  • DC-DC Converters: Efficient switching in buck, boost, and other DC-DC converter topologies.
  • Power Management Circuits: Used in voltage regulators and load switches in various electronic devices.
  • Motor Control: Driving small motors in consumer electronics, robotics, and automotive applications.
  • LED Lighting: Used in LED driver circuits for efficient and reliable lighting solutions.
  • Load Switching: Used for high-side and low-side load switching in power distribution systems.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves overall efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche Rated: Provides robustness against voltage spikes and transient conditions.
  • Surface Mount Package: Facilitates compact PCB design and automated assembly.

Benefits:

  • High Efficiency: Low RDS(on) and low gate charge minimize power losses, resulting in higher efficiency.
  • Compact Design: Small surface mount package enables miniaturization of electronic devices.
  • Improved Thermal Performance: Low RDS(on) reduces heat generation, enhancing thermal management.
  • Enhanced Reliability: Avalanche rating provides robustness against voltage transients.
  • Simplified Circuit Design: Easy to integrate into various power electronic circuits.

Additional Details:

The UD4606QG-S08-R typically features a drain-source voltage (VDS) rating suitable for low to medium voltage applications (e.g., 30V to 60V). The gate-source voltage (VGS) is usually rated at ±20V. It's crucial to consult the datasheet for specific current ratings (ID) and thermal resistance values to ensure safe and reliable operation within the intended application. The device is available in a small surface-mount package, such as a SO-8 or similar, optimizing space utilization on the PCB.

Specific performance characteristics, such as RDS(on) at different gate voltages and temperatures, can be found in the official datasheet. Proper thermal management is essential to ensure long-term reliability, especially when operating at higher currents. The 'QG' in the part number suggests qualification for automotive applications where applicable, and the '-R' suffix often indicates tape and reel packaging for automated assembly processes.

You May Also Be Interested in

IXYS
Lowest to $7.8205
Panasonic
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Samsung
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Intel
Lowest to $50.4238

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess