EN
  • EN
  • DE

MMVL3700T1

Part No MMVL3700T1
Manufacturer ON Semiconductor
Catalog RF Diodes
Description RF DIODE PIN 200V 200MW SOD323 / RF Diode PIN - Single 200V 20 mA 200 mW SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 200V
Current - Max 20 mA
Capacitance @ Vr, F 1pF @ 20V, 1MHz
Resistance @ If, F 1Ohm @ 10mA, 100MHz
Power Dissipation (Max) 200 mW
Temperature Range - Operating 150°C (TJ)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number MMVL37
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 927603-MMVL3700T1
Ultra Librarian 3D Model Ultra Librarian MMVL3700T1 CAD Model

Description

ON Semiconductor MMVL3700T1 - Voltage Reference

The MMVL3700T1 from ON Semiconductor is a precision voltage reference that offers a fixed output voltage of 3.0V. This high-performance component is designed to maintain stable voltage levels within a wide range of operating conditions, making it an ideal choice for various applications such as power supplies, battery-operated devices, and data conversion systems.

Key Features

  • Output Voltage: Precisely regulated 3.0V output with tight tolerances.
  • Temperature Stability: Excellent thermal performance with low temperature coefficient, ensuring consistent output across a broad temperature range.
  • Low Dropout Voltage: Functions efficiently with minimal difference between the input and output voltage, enhancing its suitability for low-voltage operations.
  • Low Quiescent Current: Minimizes power consumption when in standby mode, contributing to energy savings and extended battery life in portable devices.
  • High Output Current Capability: Capable of sourcing or sinking up to 20 mA, providing flexibility in a variety of load conditions.
  • Package: Available in a small SOT-23 package, which is optimal for space-constrained applications.

Applications

The MMVL3700T1 is versatile and can be employed in a multitude of electronic circuits. Its stable voltage reference is critical for:

  • ADCs and DACs that require precise reference voltages for accurate data conversion.
  • Portable electronic devices where power efficiency is paramount.
  • Industrial and automotive systems that demand reliable performance under varying environmental conditions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMVL3700T1 is no exception. It is manufactured to high standards, ensuring reliable operation and longevity in the field. The device's robustness makes it suitable for mission-critical applications where precision and stability are non-negotiable.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess