EN
  • EN
  • DE

MMVL3401T1G

Part No MMVL3401T1G
Manufacturer ON Semiconductor
Catalog RF Diodes
Description Silicon Pin Diode | RF DIODE PIN 35V 200MW SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Diode Type PIN - Single
Voltage - Peak Reverse (Maximum) 35V
Current - Max 20mA
Capacitance at Vr, F 1pF at 20V, 1MHz
Resistance at If, F 700mOhm at 10mA, 100MHz
Power Dissipation (Maximum) 200mW
Temperature Range - Operating 150°C
Manufacturer Package SC-76, SOD-323
Supplier Device Package SOD-323
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225674-MMVL3401T1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMVL3401T1G CAD Model

Description

ON Semiconductor MMVL3401T1G - High Precision PNP Transistor

The ON Semiconductor MMVL3401T1G is a high precision PNP bipolar junction transistor (BJT) that offers users a combination of low voltage operation and precise performance. Designed for applications requiring an efficient current control and amplification, this transistor is a go-to component in the electronics industry for its reliability and versatility.

The MMVL3401T1G operates at a collector-emitter voltage (VCEO) of -40V, which makes it suitable for a variety of low voltage applications. Its collector current (IC) is rated at -50mA, providing sufficient current handling capability for numerous small-signal tasks. This transistor features a low collector-emitter saturation voltage (VCE(sat)), which ensures lower power losses and improved energy efficiency in operation.

One of the key attributes of the MMVL3401T1G is its tight hFE (DC current gain) tolerance, ensuring consistent performance and making it ideal for applications that require precise current amplification. The high gain bandwidth product further contributes to its ability to operate effectively at high frequency applications, making it a versatile choice for designers.

The device is housed in a SOT-23 package, which is known for its small footprint and suitability for high-density PCB designs. This package is not only space-saving but also allows for automated assembly processes, reducing manufacturing costs and time. The SOT-23 package is also known for its good thermal performance, ensuring the MMVL3401T1G remains stable under varying operational conditions.

ON Semiconductor's commitment to quality is evident in the MMVL3401T1G's robust construction and adherence to stringent standards. The transistor is also characterized by its moisture sensitivity level 1, indicating that it has excellent resistance to moisture, further enhancing its reliability and longevity in end-user applications.

In summary, the MMVL3401T1G from ON Semiconductor is a high-quality PNP transistor that offers low voltage operation, high precision, and energy efficiency. Its compact size, high current gain accuracy, and good thermal performance make it an excellent choice for a wide range of electronic applications, from signal processing to power management.

You May Also Be Interested in

NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
Toshiba Semiconductor and Storage
DIODE RF SWITCH 30V 100MA ESC
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0007
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $2.4301

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.1147 $57.9235
1,230+ $0.0942 $115.8660
1,900+ $0.0912 $173.2800
2,620+ $0.0882 $231.0840
3,385+ $0.0854 $289.0790
4,535+ $0.0765 $346.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess