EN
  • EN
  • DE

TMS320C6412AZNZ7

Part No TMS320C6412AZNZ7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA / DSP Fixed-Point 32bit 720MHz 5760MIPS 548-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6410/12/13/18
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 548-BBGA, FCBGA
Manufacturer Package 548-FCBGA (27x27)
Win Source Part Number 797310-TMS320C6412AZNZ7
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6412
Introduction Date August 07, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6412AZNZ7 CAD Model

Description

Introducing the TMS320C6412AZNZ7 from Texas Instruments

The TMS320C6412AZNZ7 is a high-performance digital signal processor (DSP) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This DSP is part of the TMS320C64x series, which is renowned for its processing power and efficiency. The TMS320C6412AZNZ7 is designed to meet the rigorous demands of modern signal processing applications across various industries, including telecommunications, audio processing, industrial control systems, and digital imaging.

Key Features

  • High-Performance DSP Core: At the heart of the TMS320C6412AZNZ7 is a fixed-point, high-speed digital signal processor core capable of executing up to 6000 MIPS (Million Instructions Per Second) at a clock speed of up to 600 MHz.
  • Large On-chip Memory: The device includes integrated memory blocks, featuring 1MB of RAM, which can be configured as cache or mapped RAM, providing flexibility and high-speed access to critical data.
  • Advanced Peripherals: This DSP comes with a range of peripherals, such as a high-bandwidth multi-channel buffered serial port (McBSP), an inter-integrated circuit (I2C) bus, and a host-port interface (HPI). These interfaces facilitate easy integration with a wide array of external devices and systems.
  • Edma Controller: Enhanced Direct Memory Access (EDMA) controller enables high-speed data transfer between peripherals and memory, minimizing CPU overhead and maximizing system throughput.
  • Scalability: The TMS320C6412AZNZ7 is part of a scalable family, allowing for software and hardware compatibility across the TMS320C64x DSP platform. This ensures that developers can preserve their investment in code development when upgrading their systems.

Applications

The versatility of the TMS320C6412AZNZ7 makes it ideal for a variety of applications. Its powerful signal processing capabilities are well-suited for:

  • Wireless and wired communications infrastructure
  • Professional audio equipment
  • Medical imaging systems
  • Industrial control and automation
  • Video and image processing solutions

The TMS320C6412AZNZ7 is a testament to Texas Instruments' commitment to providing innovative solutions that push the boundaries of digital signal processing. Whether you're developing cutting-edge technology for multimedia, communications, or control systems, this DSP is engineered to deliver unmatched performance and reliability.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.9751 $173.9751
2+ $155.9777 $311.9554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess