EN
  • EN
  • DE

MMSZ5252BT1

Part No MMSZ5252BT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 500MW SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 33 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 18 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number MMSZ525
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 642889-MMSZ5252BT1
Ultra Librarian 3D Model Ultra Librarian MMSZ5252BT1 CAD Model

Description

ON Semiconductor MMSZ5252BT1 Zener Diode Overview

The MMSZ5252BT1 from ON Semiconductor is a high-quality Zener diode, designed for providing a reliable voltage reference in a multitude of electronic applications. This Zener diode is a popular choice for voltage regulation, offering a nominal Zener voltage of 24V with a tolerance of ±5%. Engineered for optimal performance, the MMSZ5252BT1 is a must-have component for designers seeking stability and precision in their circuit designs.

Key Features

  • Zener Voltage: This diode has a Zener voltage of 24V, which is ideal for providing a stable reference in various circuits.
  • Power Dissipation: With a power dissipation of 500mW, the MMSZ5252BT1 can handle a moderate amount of power, making it suitable for a wide range of applications.
  • Package: The device comes in a small and compact SOD-123 surface-mount package, which is perfect for space-constrained applications.
  • High Stability: It features a tight voltage tolerance, ensuring high stability and reliability for voltage-sensitive components.
  • Wide Operating Temperature Range: The diode operates effectively over a broad temperature range from -55°C to +150°C, making it versatile for use in various environmental conditions.

Applications

The MMSZ5252BT1 is versatile and can be used in a variety of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits
  • Switching operations
  • Consumer electronics
  • Telecommunications
  • Computer applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMSZ5252BT1 is no exception. This Zener diode is constructed with high-grade materials and is subjected to rigorous testing to ensure it meets the stringent standards for which ON Semiconductor is known. Customers can trust this component for consistent performance and long-term reliability in their electronic projects.

Conclusion

The MMSZ5252BT1 Zener diode from ON Semiconductor is an excellent choice for designers and engineers who require a stable voltage reference in their electronic circuits. With its precise voltage regulation, robust package, and reliable operation across a wide temperature range, this diode is a versatile component that can enhance the performance of a variety of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,920+ $0.0302 $57.9840
4,085+ $0.0283 $115.6055
6,360+ $0.0273 $173.6280
9,135+ $0.0253 $231.1155
11,850+ $0.0244 $289.1400
14,780+ $0.0235 $347.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 1920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess