EN
  • EN
  • DE

OPA2363IDGSRG4

Part No OPA2363IDGSRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.8V, 7MHz, 90dB CMRR, Single-Supply, Rail-to-Rail I/O Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233520-OPA2363IDGSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2363IDGSRG4 CAD Model

Description

Overview of Texas Instruments OPA2363IDGSRG4

The OPA2363IDGSRG4 is a high-performance, dual-channel operational amplifier (op-amp) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This precision op-amp is designed for a wide range of applications, including test and measurement equipment, sensor amplification, and active filtering. It is well-suited for designs that require low power consumption without sacrificing performance.

Key Features

  • Low Power Consumption: The OPA2363IDGSRG4 is optimized for low power operation, making it ideal for battery-powered devices and energy-efficient applications.
  • High Bandwidth: With a bandwidth of 10MHz, this op-amp can handle high-speed signals, ensuring accurate amplification in time-sensitive applications.
  • Rail-to-Rail Output: The ability to swing its output voltage from rail to rail allows for maximum dynamic range, which is particularly useful in single-supply operations.
  • Wide Supply Range: It operates from a single supply voltage of 2.2V to 5.5V, or dual supplies of ±1.1V to ±2.75V, providing flexibility in various circuit configurations.
  • Low Input Bias Current: The op-amp features a low input bias current, reducing errors in high-impedance applications such as sensor interfaces and integrators.
  • Robust ESD Protection: It includes electrostatic discharge (ESD) protection, enhancing its durability and reliability in harsh environments.

Package and Quality

The OPA2363IDGSRG4 is offered in an 8-pin VSSOP (DGSR) package, which is compact and suitable for space-constrained applications. The component is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of temperatures. Additionally, Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high industry standards for manufacturing and performance.

Applications

Due to its versatile features, the OPA2363IDGSRG4 is used in a multitude of applications. It is particularly useful in portable and battery-operated devices due to its low power consumption. Other applications include:

  • Active filters
  • Audio and video signal processing
  • Data acquisition systems
  • Medical instrumentation
  • Industrial process controls

Overall, the OPA2363IDGSRG4 from Texas Instruments is a reliable and efficient choice for designers who need a high-performance operational amplifier in a compact, low-power package.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess