EN
  • EN
  • DE

TEA8172

Part No TEA8172
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description TV Vertical Deflection Output Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TEMIC Semiconductors
Win Source Part Number 1266703-TEA8172
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA8172 CAD Model

Description

The TEA8172 is an integrated circuit manufactured by TEMIC Semiconductors (now Vishay). It is a monolithic integrated circuit designed for use in car radio applications, specifically as an electronic volume, balance, and tone control circuit. It allows for precise adjustment of audio parameters in car audio systems, offering a convenient and user-friendly interface for controlling sound settings.

Applications:

  • Car radio systems: Used for electronic volume, balance, and tone control.
  • Automotive audio amplifiers: Provides audio processing and control functions.
  • Aftermarket car audio systems: Can be integrated into aftermarket car audio systems for enhanced audio control.

Features:

  • Electronic volume control: Allows for precise and smooth volume adjustment.
  • Balance control: Adjusts the audio balance between the left and right channels.
  • Tone control: Provides bass and treble adjustment.
  • Low distortion: Minimizes audio distortion for high-quality sound reproduction.
  • Low noise: Reduces background noise for a cleaner audio signal.
  • DC control: Controlled by DC voltages, simplifying interface with microcontrollers.
  • Single power supply: Operates from a single power supply voltage.

Benefits:

  • Precise audio control: Allows for precise adjustment of volume, balance, and tone.
  • Improved sound quality: Low distortion and noise ensure high-quality sound reproduction.
  • Simplified design: Integrated features simplify system design and reduce component count.
  • User-friendly interface: Provides a convenient and user-friendly interface for controlling audio settings.

Additional Details:

The TEA8172 is typically packaged in a multi-lead package, such as a DIP (Dual In-line Package) or SO (Small Outline) package. Detailed specifications, including input voltage range, output voltage range, distortion characteristics, and noise performance, can be found in the product datasheet. External components, such as resistors and capacitors, are typically required to configure the circuit for specific applications. The control inputs are usually DC voltages that can be generated by potentiometers or a microcontroller. This IC is often used with power amplifier ICs to create a complete car audio system. Careful PCB layout is important to minimize noise and distortion.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess