EN
  • EN
  • DE

MMBV3700LT1G

Part No MMBV3700LT1G
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE TUNING SS 200V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 200V
Capacitance @ Vr, F 1pF @ 20V, 1MHz
Resistance @ If, F 1 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 200mW
Temperature Range - Operating 125°C (TJ)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1078293-MMBV3700LT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBV3700LT1G CAD Model

Description

ON Semiconductor MMBV3700LT1G High Voltage Variable Capacitance Diode

The MMBV3700LT1G from ON Semiconductor is a high-performance variable capacitance diode, also known as a varactor or varicap diode. This compact device is designed for efficient operation in a variety of applications where tuning or frequency control is required, such as in voltage-controlled oscillators (VCOs), RF circuits, and tunable filters. Its high voltage rating and miniature SOT-23 package make it an excellent choice for space-constrained designs where precision and reliability are paramount.

Key Features:

  • High Voltage Rating: The MMBV3700LT1G is capable of withstanding reverse voltages up to 30 volts, making it suitable for use in circuits with higher operating voltages.
  • Variable Capacitance: With a capacitance range that varies with the applied reverse voltage, this diode provides excellent tuning capability for your circuits.
  • Low Series Resistance: The low resistance of the MMBV3700LT1G ensures minimal signal loss and efficient operation, which is crucial for maintaining signal integrity in RF applications.
  • Compact Package: Housed in a small SOT-23 package, this varactor diode is ideal for use in applications where board space is at a premium.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, meaning it does not contain hazardous substances commonly used in electronic equipment.

Applications:

  • Voltage-Controlled Oscillators (VCOs)
  • RF Circuitry
  • Tunable Filters
  • Phase Locked Loops (PLLs)
  • Electronic Tuning Applications

The MMBV3700LT1G from ON Semiconductor is a versatile component that combines high voltage capability with precise tuning functionality. Whether you're designing for consumer electronics, telecommunications, or industrial systems, this varactor diode offers a reliable and space-efficient solution for your variable capacitance needs. With its adherence to environmental standards and commitment to quality, ON Semiconductor ensures that the MMBV3700LT1G is a suitable and sustainable choice for your electronic designs.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $11.6251
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.1342
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
STMicroelectronics
RF Diode Schottky 70V 430mW 2-Pin DO-35 T/R / DIODE SCHOTTKY 70V 15MA D0-35
Lowest to $0.0519
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess