EN
  • EN
  • DE

DMJ2777-000

Part No DMJ2777-000
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description SCHOTTKY BEAMLEAD SINGLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Skyworks Solutions Inc.
Series DMJ
Package Tray
Product Status Active
Diode Type PIN - Single
Current - Max 100 mA
Power Dissipation (Max) 75 mW
Temperature Range - Operating -65°C ~ 175°C (TA)
Package / Case 2-SMD, Flat Lead
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Win Source Part Number 1066219-DMJ2777-000
Ultra Librarian 3D Model Ultra Librarian DMJ2777-000 CAD Model

Description

The DMJ series RF diode is a reliable and high-performance electronic component manufactured by Skyworks Solutions Inc.

  • Type: PIN diode
  • Application: Discrete Semiconductor
  • Maximum Current Rating: 100 mA
  • Power Dissipation: 75 mW
  • Operating Temperature: -65°C to 175°C
  • Package: 2-SMD, Flat Lead
  • Product Status: Active
  • Moisture Sensitivity Level: 1 (Unlimited)
  • Ideal for: RF applications that require high-speed switching and low capacitance.

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $1.2513
M/A-Com Technology Solutions
DIODE PIN SMT CERAMIC
Lowest to $17.1090
M/A-Com Technology Solutions
Lowest to $1.6817
M/A-Com Technology Solutions
Lowest to $0.3269
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $0.4451
M/A-Com Technology Solutions
Lowest to $5.5405
M/A-Com Technology Solutions
Lowest to $11.4253

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess