EN
  • EN
  • DE

BAP50-03-TP

Part No BAP50-03-TP
Manufacturer Micro Commercial Co
Catalog RF Diodes
Description RF DIODE PIN 50V 200MW SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 50V
Current - Max 50 mA
Capacitance @ Vr, F 0.35pF @ 5V, 1MHz
Resistance @ If, F 5Ohm @ 10mA, 100MHz
Power Dissipation (Max) 200 mW
Temperature Range - Operating -65°C ~ 150°C (TJ)
Case / Package SC-76, SOD-323
Supplier Device Package SOD-323
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1491543-BAP50-03-TP
Ultra Librarian 3D Model Ultra Librarian BAP50-03-TP CAD Model

Description

N

You May Also Be Interested in

Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $2.4301
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
M/A-Com Technology Solutions
Surface Mount Plastic PIN Diodes
Lowest to $1.0095
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess