EN
  • EN
  • DE

MAX16061ETP+

Part No MAX16061ETP+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 6 CHANNEL 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features Supervisor Open Drain or Open Collector 6 Channel 20-TQFN (4x4)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-TQFN (4x4)
Family Name MAX16061
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX16061ETP+-CRL, Q13039265
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881132-MAX16061ETP+
Ultra Librarian 3D Model Ultra Librarian MAX16061ETP+ CAD Model

Description

Maxim Integrated's MAX16061ETP+ Supervisory Circuit

The MAX16061ETP+ from Maxim Integrated is a highly advanced supervisory circuit designed to monitor multiple power-supply voltages in complex systems. This device is an integral component for ensuring the reliability and stability of electronic systems by providing supervisory functions that are critical in preventing data corruption and hardware damage due to abnormal voltage levels.

Key Features

  • Quad Voltage Monitoring: This supervisory circuit can monitor up to four system voltages simultaneously, making it ideal for multi-voltage systems.
  • Programmable Thresholds: The voltage thresholds are programmable through an external resistor divider network, providing flexibility and precision for different applications and requirements.
  • Manual Reset Input: The device includes a manual reset input, allowing for a system reset to be triggered by external factors or user interaction.
  • Adjustable Reset Timeout: The reset timeout period is adjustable, enabling customization for the specific needs of the application.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX16061ETP+ has a low quiescent current, which is beneficial for power-sensitive applications.

Applications

The MAX16061ETP+ is versatile and can be used in a wide range of applications, including:

  • Networking equipment such as routers, switches, and servers
  • Industrial systems requiring multiple voltage rails
  • Telecommunications infrastructure
  • Portable and battery-powered devices
  • Computers and storage systems

Technical Specifications

The device comes in a compact, 20-pin TQFN package and operates over a wide temperature range, making it suitable for various environments. Its precise voltage monitoring ensures system reliability, and its programmable features offer design flexibility. The MAX16061ETP+ is a testament to Maxim Integrated's commitment to providing high-quality and reliable voltage monitoring solutions for today's sophisticated electronic systems.

Conclusion

In conclusion, the MAX16061ETP+ supervisory circuit from Maxim Integrated is a crucial component for system designers looking to enhance the reliability and performance of their multi-voltage systems. With its programmable voltage thresholds, low power consumption, and comprehensive feature set, this device stands out as a superior solution for a multitude of applications.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.8525 $51.8525
3+ $42.5457 $127.6371
4+ $41.2161 $164.8644
6+ $39.8866 $239.3196
7+ $38.5570 $269.8990
9+ $34.5684 $311.1156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess