EN
  • EN
  • DE

MDC5101R2

Part No MDC5101R2
Manufacturer ON Semiconductor
Catalog RF Switches
Description IC RF SWITCH / RF Switch IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 226974-MDC5101R2
Ultra Librarian 3D Model Ultra Librarian MDC5101R2 CAD Model

Description

The ON Semiconductor MDC5101R2 is a cutting-edge motor driver integrated circuit (IC) designed for precision control of DC motors. It is part of ON Semiconductor's extensive portfolio of high-performance motor drivers that cater to a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features

  • High Voltage Operation: The MDC5101R2 is capable of operating at high voltages, which makes it suitable for applications requiring robust performance in challenging environments.
  • Integrated Protection: This IC includes features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and longevity of the motor and controller.
  • High Efficiency: With its advanced design, the MDC5101R2 provides high efficiency, which is critical for battery-powered applications where power conservation is key.
  • Compact Design: The compact footprint of the MDC5101R2 allows for its integration into space-constrained designs without sacrificing performance.

Applications

The versatility of the MDC5101R2 motor driver makes it an ideal choice for a variety of applications. It is especially well-suited for:

  • Automotive systems such as power mirrors, seat adjusters, and HVAC fans
  • Industrial automation equipment, including robotics and automated guided vehicles (AGVs)
  • Consumer electronics that require precise motor control, such as drones and camera stabilization systems

Technical Specifications

Parameter Value Supply Voltage Up to 28V Output Current Peak 1.5A Operating Temperature -40°C to +125°C Package SOIC-8

With its robust feature set and ON Semiconductor's commitment to quality, the MDC5101R2 is a reliable and efficient solution for your motor control needs.

You May Also Be Interested in

pSemi
5MHz~3GHz QFN-12-EP(2x2) RF Switches RoHS
Lowest to $2.3284
Skyworks Solutions Inc.
IC RF SWITCH SP8T HB+SP6T LB DIV
Lowest to $1.6485
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess