EN
  • EN
  • DE
  • IT

CAT809ZEUR-T

Part No CAT809ZEUR-T
Manufacturer Catalyst Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Catalyst Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820186-CAT809ZEUR-T
Ultra Librarian 3D Model Ultra Librarian CAT809ZEUR-T CAD Model

Description

The CAT809ZEUR-T is a microprocessor supervisory circuit manufactured by Catalyst Semiconductor (now ON Semiconductor). This device provides essential power-on reset and voltage monitoring functions, ensuring reliable operation of microprocessors and microcontrollers. It monitors the supply voltage and asserts a reset signal when the voltage falls below a specified threshold, preventing erroneous code execution and data corruption.

Applications

  • Microcontroller-Based Systems: Used in a wide range of microcontroller-based systems to ensure proper power-on and voltage monitoring.
  • Embedded Systems: Employed in embedded systems to prevent software crashes and data corruption due to voltage fluctuations.
  • Industrial Control Equipment: Utilized in industrial control systems to protect against power supply issues and maintain system stability.
  • Automotive Electronics: Used in automotive electronic control units (ECUs) to ensure reliable operation in harsh environments.
  • Consumer Electronics: Integrated into consumer electronic devices to prevent malfunctions caused by power supply problems.

Features

  • Supply Voltage Monitoring: Monitors the supply voltage and asserts a reset signal when the voltage falls below a specified threshold.
  • Power-On Reset (POR): Provides a power-on reset signal to ensure that the microprocessor starts in a known state.
  • Reset Timeout Period: Features a fixed or adjustable reset timeout period to ensure that the microprocessor remains in reset until the power supply stabilizes.
  • Active-Low Reset Output: Provides an active-low reset output signal, compatible with most microprocessors and microcontrollers.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Small Package: Available in small surface-mount packages, minimizing board space requirements.

Benefits

  • Reliable Operation: Ensures reliable operation of microprocessors and microcontrollers by preventing erroneous code execution and data corruption.
  • Simplified System Design: Simplifies system design by providing essential power-on reset and voltage monitoring functions in a single device.
  • Improved System Stability: Improves system stability by preventing malfunctions caused by power supply issues.
  • Cost-Effective Solution: Provides a cost-effective solution for ensuring reliable system operation.
  • Easy Integration: Easy to integrate into existing designs with minimal changes.

Additional Details

The CAT809ZEUR-T operates within a specified voltage and temperature range. The Z suffix typically denotes a specific voltage threshold. It is typically available in a SOT-23 package. The reset timeout period is often fixed, but some versions offer adjustable timeout periods. The device typically features a push-pull output. The CAT809ZEUR-T is a simple, reliable, and cost-effective solution for supervising microprocessors and ensuring reliable system operation.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess