Products specifications

Package Tape & Reel (TR)
Product Status Active
RF Type General Purpose
Topology Absorptive
Circuit SP4T
Frequency Range DC ~ 4GHz
Isolation 38dB (min)
Insertion Loss 2.3dB (max)
Test Frequency 4GHz
P1dB 27dBm
IIP3 40dBm
Impedance 50Ohm
Voltage - Supply 4.5V ~ 5.5V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad, CSP
Supplier Device Package 36-PQFN, CSP (4x7)
Ultra Librarian 3D Model Ultra Librarian MASWCC0010TR CAD Model

Description

NULL

You May Also Be Interested in

NJR Corporation/NJRC
IC MMIC SWITCH SP4T FLP10
Need more? Email Us
ECAD model for NJG1519KC1-TE3#
MACOM Technology Solutions
IC RF SWITCH SPDT 2GHZ FP-16
Need more? Email Us
ECAD model for SW-233-PIN
MACOM Technology Solutions
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
ECAD model for MASW-002102-13580G
MACOM Technology Solutions
IC RF SWITCH SP4T 2GHZ DIE
Need more? Email Us
ECAD model for SW-369-PIN
MACOM Technology Solutions
IC RF SWITCH SPST 2GHZ C-47
Need more? Email Us
ECAD model for SW-367-SMA
M/A-Com Technology Solutions
IC RF SWITCH SPDT 6GHZ 6DFN / GaAs SP2T 1.8 V Switch
Lowest to $4.4352
ECAD model for MASW-009444-TR3000
MACOM Technology Solutions
IC RF SWITCH SPDT 6GHZ DIE
Need more? Email Us
ECAD model for MASW6010G
MACOM Technology Solutions
IC RF SWITCH SPDT 4GHZ CS203
Need more? Email Us
ECAD model for MSW2031-203
MACOM Technology Solutions
IC RF SWITCH SPST 4GHZ FP-16
Need more? Email Us
ECAD model for SW-231-PIN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention