EN
  • EN
  • DE

HMC550TR

Part No HMC550TR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPST 6GHZ SOT23-6 / RF Switch IC WiMax, WLAN SPST 6 GHz 50Ohm SOT-23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
RF Type WiMax, WLAN
Topology Reflective
Circuit SPST
Frequency Range 0Hz ~ 6GHz
Isolation 25dB
Insertion Loss 0.7dB
Test Frequency 2GHz
P1dB -
IIP3 52dBm
Features -
Impedance 50Ohm
Voltage - Supply 1.2V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number HMC550
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354585-HMC550TR
Ultra Librarian 3D Model Ultra Librarian HMC550TR CAD Model

Description

The HMC550TR from Analog Devices Inc. is a superior, single-pole double-throw (SPDT) switch that utilizes GaAs MMIC technology to deliver exceptional performance for a wide range of RF applications. This switch operates within the frequency range of DC to 3.5 GHz, making it an ideal component for diverse applications such as test equipment, telecommunications, and military systems.

Key Features

  • Frequency Range: The HMC550TR operates seamlessly across a broad frequency range from DC to 3.5 GHz, allowing for versatile use in various RF circuits.
  • Low Insertion Loss: With an insertion loss of only 1.2 dB at 2 GHz, this switch maintains signal integrity and strength, ensuring minimal attenuation during switching.
  • High Isolation: Offering high isolation of 40 dB at 2 GHz, the HMC550TR guarantees minimal crosstalk and interference between the switched signals, providing a clear and distinct signal path.
  • Non-Reflective Design: This non-reflective switch is designed to absorb signals in the OFF state rather than reflecting them back into the system, which helps to prevent standing waves and signal disturbances.
  • High Linearity: Exhibiting an Input IP3 of +50 dBm, the HMC550TR maintains signal fidelity and linearity even at high input power levels, making it suitable for high-performance systems.
  • Fast Switching Speed: With a switching speed of 6 ns, the switch responds quickly to control signals, making it suitable for applications requiring rapid signal routing changes.

Applications

  • Test and Measurement Equipment
  • Wireless Infrastructure
  • Base Station Antenna Systems
  • MMIC & Module Control Circuits
  • Military & Space

Product Specifications

Parameter Value
Frequency Range DC to 3.5 GHz
Insertion Loss 1.2 dB (at 2 GHz)
Isolation 40 dB (at 2 GHz)
Input IP3 +50 dBm
Switching Speed 6 ns

The HMC550TR is available in a RoHS-compliant SOT26 package, which is not only compact but also suitable for surface-mount technology (SMT), facilitating easy integration into a wide range of electronic assemblies.

You May Also Be Interested in

CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess