EN
  • EN
  • DE

SW-314-PIN

Part No SW-314-PIN
Manufacturer MACOM Technology Solutions
Catalog RF Switches
Description IC RF SWITCH SP4T 3GHZ CR-14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
RF Type General Purpose
Topology Absorptive
Circuit SP4T
Frequency Range 0Hz ~ 3GHz
Isolation 30dB (min)
Test Frequency 3GHz
P1dB 27dBm
Impedance 50Ohm
Operating Temperature -55°C ~ 125°C
Package / Case CR-14
Supplier Device Package CR-14;5;9;7;10;8;3;4;2;1;600239;505;175;3559;4770;5109;516;51;3920;1738;600448;5191;5328;2832;26;600042;342;448;478;1949;1465;5903;150;278;3157;490;2129;3069;954;568;488;255;10;3985;1046;2312;2201;3788;20;600057;863;4775;2713;264;3546;818;0;14827;7479;27052;93569;93567;93568;101696;101697;101698;101699;80979;4171;82996;94034;42585;94033;94035;94032;116361;42589;83312;112990;112991;112989;25630;117854;93731;94036;93732;74107;82995;27961;27960;70366;8;62;61;3;792;2;243;804;250;4;1;17;6;0;2;4;7;1;428186;286781;286782;286667;286671;286677;480900;754729;286704;428187;286712;430488;428189;813573;286714;695564;496386;428188;428185;286715;286717;667370;286721;286732;286733;286735;286736;286741;286759;286769;286770;791003;286785;286786;286823;167980;730569;791002;791004;471835;167981;470264;826702;201981;791196;672897;684145;823248;499390;756883;480903;248452;722130;772489;831165;764170;702179;790678;793311;742463;727029;790589;426832;692906;432866;1;313595;315404;315940;767121;315942;320634;445214;810717;320799;826701;327068;488562;823241;327939;327986;328015;328017;328021;328027;328033;328049;328059;755425;328062;328063;328518;328527;328528;328529;427727;328536;328546;328556;328557;328563;466609;328603;328606;328611;328616;754845;790679;328635;495569;708027;495570;831164;328645;494531;328657;481891;328672;471697;328687;334114;337429;337432;831166;826859;831163;350483;351877;351882;351884;351897;351899;351904;351903;354937;361307;361340;727133;363122;369274;483378;369283;369287;369290;369292;379931;392272;392277;732268;727696;635916;419131;420311;420705;420704;421270;421281;733525;421294;421296;421297;421800;1;307137;684159;395565;122276;122277;122281;169975;202406;486247;641562;228174;1;495186;495187;340379;340386;340397;340435;340464;405641;405659;405670;405690;405707;550758;405720;807250;405731;698433;405770;405796;405801;405806;405967;405987;406576;406588;39480;39486;39488;39491;39492;39493;39494;39499;39500;39505;39510;39513;39517;39518;39519;39520;39524;39528;39532;817992;39534;39535;39538;727130;39542;39546;727131;39549;727132;39551;39552;39556;39559;13978;508145;807433;807252;73398;807256;807253;305102;305103;305104;808680;305107;305111;305113;742131;808849;808679;808848;305116;305118;305119;712947;73474;478346;182232;182236;182238;182240;182249;182253;120570;120576;120581;830552;120589;120593;120596;120599;466231;807259;120600;807258;466131;466136;248711;248713;248714;248715;248717;466133;248720;248723;495571;466138;248730;466155;466132;830579;248734;466139;248739;248745;248749;466134;466141;73726;73735;73736;73737;73743;73747;790677;73748;712948;73750;73751;73755;767120;73758;463500;143252;143255;143258;143259;143261;143263;143266;143268;830560;143271;143273;483661;184219;184222;184225;184226;184231;830565;184234;184236;807255;467153;184238;184242;479441;238257;238259;238260;238262;756714;238264;238269;238272;576649;238275;238278;238279;238284;756715;238292;238294;466128;807260;807254;68980;68984;68985;68986;68989;68990;68991;68992;68996;68997;68999;69000;69002;69004;69005;790676;69006;69010;69011;69012;791044;69016;790933;695565;69018;830551;140513;140515;140518;140520;140521;157016;182400;831152;684144;496385;791162;213330;213348;213354;213368;213369;213375;496554;213380;218793;221320;475059;236868;236870;236875;236877;236878;475088;236880;459847;236886;818038;459848;236889;255932;255935;255938;727028;468209;826697;266004;273030;273032;273035;273037;273038;273040;273041;273042;286301;286303;286304;286306;286309;288763;299206;299207;300690;302261;807326;120184;120189;120191;120192;120193;120203;754174;120205;667369;817993;575044;499838;60997;60999;807251;16802
Ultra Librarian 3D Model Ultra Librarian SW-314-PIN CAD Model

Description

NULL

You May Also Be Interested in

Skyworks Solutions Inc.
IC RF SWITCH SP3T 2.7GHZ 10QFN
Lowest to $4.6921
pSemi
IC RF SWITCH SPDT 6GHZ 12QFN / RF Switch IC SPDT 6 GHz 50Ohm 12-QFN (2x2)
Lowest to $3.4187
Analog Devices Inc.
LOW-LOSS REFLECTIVE, SP4T, 40GHZ / RF Switch IC VSAT SP4T 50Ohm 20-LGA (3x3)
Lowest to $175.2986
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106
Skyworks Solutions Inc.
0.3 TO 5 GHZ 100 W SPDT SWITCH / RF Switch IC 3G/4G/5G, LTE SPDT 20-QFN (5x5)
Lowest to $11.9038
Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24SMT / RF Switch IC VSAT SP4T 20 GHz 50Ohm 24-QFN (4x4)
Lowest to $174.4361
Infineon Technologies
IC RF SWITCH SP3T TSNP9-3 / RF Switch IC General Purpose SP3T 50Ohm PG-TSNP-9-3
Lowest to $0.2507
Infineon Technologies
IC RF SWITCH SP4T ATSLP9-3 / RF Switch IC 2G/3G/4G/5G, Cellular, LTE, W-CDMA SP4T 50Ohm PG-ATSLP-9-3
Lowest to $1.1642
CEL
IC RF SWITCH SPDT 5.85GHZ 6TSON / RF Switch IC 802.11a/b/g/n/ac SPDT 5.85 GHz 50Ohm 6-TSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess