EN
  • EN
  • DE

MCR264-6(MCR264-006)

Part No MCR264-6(MCR264-006)
Manufacturer ON Semiconductor
Catalog SCRs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer ON Semiconductor
Win Source Part Number 317894-MCR264-6(MCR264-006)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCR264-6(MCR264-006) CAD Model

Description

ON Semiconductor MCR264-6 Thyristor SCR

The ON Semiconductor MCR264-6, also known as MCR264-006, is a robust silicon-controlled rectifier (SCR) designed to handle medium power switching and phase control applications. This SCR is a part of ON Semiconductor's high-performance thyristor family, built to provide efficient operation and reliability in a wide range of environments.

This thyristor is characterized by its high blocking voltage of up to 400V, which makes it suitable for applications requiring good voltage sustainability. With a rated average on-state current of 25A, the MCR264-6 can handle considerable power, making it ideal for motor control circuits, heater control systems, and power supplies.

The device offers a low on-state voltage drop which enhances its efficiency by minimizing power loss during operation. This feature, combined with its high surge capability, ensures that the MCR264-6 can withstand transient overloads effectively, making it highly reliable in demanding applications.

ON Semiconductor has designed the MCR264-6 with a TO-220AB package, which provides a compact form factor with excellent thermal properties. The package is designed for easy mounting on a heatsink, which is essential for maintaining thermal stability and ensuring a long operational lifespan.

For circuit designers, the MCR264-6 offers the advantage of gate sensitivity that allows for direct interfacing with microcontroller or logic-level devices. This simplifies the drive circuitry and reduces the need for additional components. Its fast switching capability also makes it suitable for applications that require quick response times.

In summary, the ON Semiconductor MCR264-6 SCR is an efficient, reliable, and versatile component suitable for a variety of medium power control applications. Its high voltage capability, efficient operation, and robust design make it a preferred choice for engineers looking to develop stable and durable electronic systems.

Key Features:

  • Blocking Voltage up to 400V
  • Average On-State Current of 25A
  • Low On-State Voltage Drop
  • High Surge Capability
  • TO-220AB Package for Optimal Heat Dissipation
  • Gate Sensitivity for Easy Drive
  • Fast Switching Capabilities

You May Also Be Interested in

Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
IXYS
THYRISTOR PHASE 1200V TO-247AD
Lowest to $5.0397
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Renesas Electronics America
Lowest to $3.1544
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.5634
STMicroelectronics
8A SCRs
Lowest to $0.7056
Mitsumi
Need more? Email Us
Renesas Electronics America
Thyristor Low Power Use / SCR Diode 400V 0.79A(RMS) 10A 4-Pin(3+Tab) UPAK T/R
Lowest to $3.1544
Renesas Electronics America
Lowest to $3.2617

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess