EN
  • EN
  • DE

CS20-12IO1

Part No CS20-12IO1
Manufacturer IXYS
Catalog SCRs - Single
Description THYRISTOR PHASE 1200V TO-247AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Voltage - Off State 1200V
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Gate Trigger (Igt) (Max) 65mA
Voltage - On State (Vtm) (Max) 2.1V
Current - On State (It (AV)) (Max) 19A
Current - On State (It (RMS)) (Max) 30A
Current - Hold (Ih) (Max) 100mA
Current - Off State (Max) 2mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 200A, 215A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-247AD
Win Source Part Number 050461-CS20-12IO1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS20-12IO1 CAD Model

Description

The CS20-12IO1 is an advanced power semiconductor component, built to handle high current loads with ease. This IGBT module is specifically designed for applications that require strong electrical control and high efficiency, such as high-power motor drives and renewable energy converters.

Applications and Projects

  • Renewable energy systems
  • Variable frequency drives (VFDs)
  • Electric vehicle control systems
  • Induction heating equipment

Features and Benefits

  • High current capacity for demanding applications
  • Optimized for thermal performance and efficiency
  • Fast switching capability enhances performance
  • Robust design ensures long-term reliability

This IGBT module is a strong contender for applications requiring both power and precision, marrying exceptional electrical properties with stable operation under intense conditions.

You May Also Be Interested in

Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
Littelfuse Inc.
SCR 50V 12A TO220AB
Lowest to $1.3481
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
NXP / Nexperia
Lowest to $0.0583
Microchip Technology
SCR
Lowest to $98.9197
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0397 $60.4764
28+ $4.1353 $115.7884
44+ $4.0060 $176.2640
60+ $3.8768 $232.6080
78+ $3.7475 $292.3050
104+ $3.3599 $349.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess