EN
  • EN
  • DE

LM3S5752-IQR50-A0

Part No LM3S5752-IQR50-A0
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 64-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 5000
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 779067-LM3S5752-IQR50-A0
Popularity Medium
Supply and Demand Status Limited
Quantity per package 160
Family Name LM3S5752
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S5752-IQR50-A0 CAD Model

Description

Product Overview: LM3S5752-IQR50-A0

The LM3S5752-IQR50-A0 is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer Texas Instruments. This device is part of the Stellaris® family, which is well-known for its advanced connectivity features, robust processing capabilities, and efficient power management. It is specifically designed to cater to the demanding requirements of embedded applications in industrial, automotive, and consumer electronics sectors.

Key Features:

  • Core: The LM3S5752-IQR50-A0 is equipped with a powerful ARM® Cortex™-M3 processor core, which operates at a frequency of up to 50 MHz. This core provides the computational horsepower necessary for complex algorithms and control tasks.
  • Memory: It comes with a generous memory configuration, including 256KB of Flash memory and 64KB of SRAM, ensuring ample space for application code and data storage.
  • I/O and Peripherals: The MCU offers a wide range of peripherals and I/O options. It includes multiple serial communication interfaces such as UARTs, SPI, I2C, and CAN, along with 12-bit ADCs, timers, and GPIOs for versatile interfacing with external devices.
  • Connectivity: With its integrated Ethernet MAC+PHY, the LM3S5752-IQR50-A0 is an ideal choice for networked applications, providing reliable and fast data communication.
  • Power Management: Texas Instruments' expertise in power management is evident in this MCU, which features multiple power-saving modes to reduce energy consumption and extend battery life in portable applications.
  • Package: The product is available in a compact 64-LQFP (Low-profile Quad Flat Package) that ensures a small footprint while offering enough pins for extensive functionality.

Applications:

The versatility of the LM3S5752-IQR50-A0 makes it suitable for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Automotive diagnostics and telematics
  • Smart home devices and IoT
  • Medical devices
  • Point-of-sale machines

Quality and Reliability:

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The LM3S5752-IQR50-A0 is no exception, with rigorous testing and certification to ensure performance in even the most challenging environments.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess