EN
  • EN
  • DE

3Z4S-LT MBRL-CR5015

Part No 3Z4S-LT MBRL-CR5015
Manufacturer Omron
Catalog Machine Vision - Lighting
Description LED BAR LIGHT RED 60MM X 17MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Bar
Color Red
Length 2.362" (60.00mm)
Width 0.669" (17.00mm)
Height 0.787" (20.00mm)
Length - Emitting Surface 1.969" (50.00mm)
Width - Emitting Surface 0.591" (15.00mm)
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LT MBRL-CR5015 CAD Model

Description

NULL

You May Also Be Interested in

Omron
HIGH OUTPUT LINE LIGHT 300X25
Need more? Email Us
Omron
BACKLGHT COAX RED 200X200MM 5.5W
Need more? Email Us
Omron
CCS LIGHTING ACCESSORIES
Need more? Email Us
Omron
SPOTLIGHT RED 60MM 28MM 1.1W
Need more? Email Us
Omron
RED BAR LIGHT 119MM X 16MM
Need more? Email Us
Omron
RED LED HIGH POWER SPOT LIGHT
Need more? Email Us
Omron
EDGE TYPE LIGHTS 50X50MM BLUE
Need more? Email Us
Omron
LED BAR LIGHT RED 60MM X 17MM
Need more? Email Us
Omron
RING SHADOWLESS BLUE 130MM 8.1W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess