EN
  • EN
  • DE

R3112D221C-TR-F

Part No R3112D221C-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288464-R3112D221C-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3112D221C-TR-F CAD Model

Description

The R3112D221C-TR-F is a voltage detector IC manufactured by Ricoh. It is designed to monitor voltage levels and generate a reset signal when the voltage drops below a pre-defined threshold, ensuring the reliable operation of microcontrollers and other voltage-sensitive components.

Applications

  • Microcontroller reset circuits
  • Power supply voltage monitoring
  • Battery-powered devices
  • Industrial control systems
  • Portable electronic devices

Features

  • High-accuracy detection voltage: 2.2V
  • Low supply current
  • Small package size: SOT-23-5
  • Built-in hysteresis
  • CMOS output
  • Operating temperature range: -40°C to +85°C

Benefits

  • Reliable voltage detection: High-accuracy detection ensures proper system reset during undervoltage conditions, preventing malfunctions.
  • Long battery life: Low current consumption minimizes power drain, extending battery life in portable applications.
  • Compact design: Small SOT-23-5 package saves board space in miniature devices.
  • Stable operation: Built-in hysteresis prevents oscillations and ensures stable reset signal.
  • Easy interfacing: CMOS output allows direct connection to microcontroller inputs.
  • Robust performance: Wide operating temperature range guarantees reliable operation in various environments.

The R3112D221C-TR-F offers a detection voltage of 2.2V. It provides a CMOS output, which simplifies interfacing with digital circuits. The device's low supply current and compact size make it well-suited for battery-powered applications where power efficiency and board space are critical. The integrated hysteresis adds stability by preventing unwanted oscillations. It is supplied in a SOT-23-5 package. The R3112 series offers different detection voltage options; therefore, the specific part number must be considered when designing a system.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess