EN
  • EN
  • DE

DSA1001DI1-005.0000TVAO

Part No DSA1001DI1-005.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-85C 50PPM / 5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 5 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344639-DSA1001DI1-005.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI1-005.0000TVAO CAD Model

Description

The DSA1001DI1-005.0000TVAO is a high-performance, precision integrated circuit product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to a wide array of applications, ranging from industrial and automotive systems to consumer electronics and communication infrastructure.

Key Features

  • High Precision: The DSA1001DI1-005.0000TVAO is engineered for precision, ensuring reliable and accurate performance in critical applications.
  • Robust Design: Built to withstand harsh environments, this product is suitable for use in industrial and automotive applications that demand high reliability.
  • Low Power Consumption: With an emphasis on energy efficiency, the DSA1001DI1-005.0000TVAO is ideal for battery-powered devices, helping to extend operational life.
  • Compact Form Factor: The small footprint of this IC allows for integration into space-constrained designs without compromising on functionality.
  • Easy Integration: Designed with ease of integration in mind, this product can be seamlessly incorporated into a variety of circuit designs.

Applications

The versatility of the DSA1001DI1-005.0000TVAO makes it suitable for a multitude of applications. It excels in environments where precision and durability are paramount. Its applications include, but are not limited to:

  • Advanced industrial control systems
  • Automotive electronics
  • Consumer electronic devices
  • Communication systems
  • Power management solutions

Technical Specifications

The DSA1001DI1-005.0000TVAO boasts technical specifications that ensure it meets the needs of demanding applications. For detailed technical information, designers and engineers should refer to the product datasheet and user manuals provided by Microchip Technology.

About Microchip Technology

Microchip Technology is a globally recognized leader in the field of microcontrollers and analog semiconductors, known for their commitment to quality and innovation. With a broad product portfolio and a focus on customer satisfaction, Microchip provides solutions that enable designers to develop products that meet the highest standards of performance and reliability.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess