EN
  • EN
  • DE

MCR22-6RLRAG

Part No MCR22-6RLRAG
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 1.5A 400V TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.7V
Current - On State (It (RMS)) (Max) 1.5A
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 15A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 023145-MCR22-6RLRAG
Family Name MCR22-6
Introduction Date May 01, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCR22-6RLRAG CAD Model

Description

ON Semiconductor MCR22-6RLRAG Thyristor SCR

The MCR22-6RLRAG is a high-quality Silicon Controlled Rectifier (SCR) manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This device is specifically designed to switch and control high AC currents and is widely used in various applications such as motor control, heating, and phase control operations in consumer and industrial markets.

Key Features:

  • Voltage Capacity: The MCR22-6RLRAG has a repetitive peak off-state voltage (Vdrm) of 400V, making it suitable for medium voltage applications.
  • Current Rating: It can handle a continuous on-state current (It(rms)) of up to 1.5A, ensuring reliable performance for a range of electrical loads.
  • Gate Trigger Voltage: The device has a low gate trigger voltage (Vgt) of 0.8V, which allows for easy triggering with minimal power.
  • Gate Trigger Current: It features a low gate trigger current (Igt) of 200µA, reducing power consumption during operation.
  • Package: The SCR comes in a TO-92 package, which is compact and ideal for PCB mounting, making it suitable for space-constrained applications.
  • Temperature Range: It operates within a wide junction temperature range of -40°C to +110°C, ensuring reliability and stability across various environmental conditions.

Applications:

The versatility of the MCR22-6RLRAG allows it to be used in a variety of applications, including:

  • Control systems for motors and heaters
  • Lighting dimmers
  • Capacitive discharge ignitions
  • Overvoltage crowbar protection
  • Power tools and kitchen appliances

ON Semiconductor's MCR22-6RLRAG SCR is a dependable and efficient solution for designers and engineers looking for a component that offers both robustness and precision in controlling power. Its compact form factor and comprehensive specifications make it a go-to choice for a wide array of power control applications.

You May Also Be Interested in

Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $12.1397
Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Need more? Email Us
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
NXP / Nexperia
Lowest to $0.0583
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
ON Semiconductor
SCR 30V 800MA TO92-3
Lowest to $0.3361

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess