EN
  • EN
  • DE

TMS320VC5502ZAV300

Part No TMS320VC5502ZAV300
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McBSP, UART
Clock Rate 300MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Surface Mount
Case / Package 201-LFBGA
Supplier Device Package 201-NFBGA (15x15)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-TMS320VC5502ZAV300
Standard Package 126
Win Source Part Number 1319918-TMS320VC5502ZAV300
Ultra Librarian 3D Model Ultra Librarian TMS320VC5502ZAV300 CAD Model

Description

Introducing the TMS320VC5502ZAV300 from Texas Instruments

The TMS320VC5502ZAV300 is a powerful digital signal processor (DSP) from the reputable semiconductor manufacturer, Texas Instruments (TI). This high-performance processor is part of TI's TMS320C55x DSP family, which is renowned for its low power consumption and optimal processing capabilities. Designed with advanced technology, the TMS320VC5502ZAV300 is ideal for applications that require efficient signal processing in real-time, such as audio, telecom, and biomedical applications.

Key Features of TMS320VC5502ZAV300

  • High-Performance Processing: With a core frequency of up to 300MHz, the TMS320VC5502ZAV300 is capable of executing up to 2400 MIPS (Million Instructions Per Second), providing robust performance for complex algorithms and signal processing tasks.
  • Low Power Consumption: This DSP is designed to be energy-efficient, making it suitable for portable and battery-powered devices where power consumption is critical.
  • On-Chip Memory: It comes with integrated memory, including 256KB of RAM and 16KB of ROM, facilitating quick data access and storage without the need for external memory components.
  • Extensive Peripheral Set: The device is equipped with a variety of peripherals, such as two multichannel buffered serial ports, a host port interface, and two 32-bit general-purpose timers, which expand its functionality and flexibility in system design.
  • Advanced Development Tools: Texas Instruments supports the TMS320VC5502ZAV300 with a comprehensive set of development tools, including code generation tools, debuggers, and emulators, to streamline the development process.

Applications

The versatility of the TMS320VC5502ZAV300 allows it to be used across a wide range of applications. It excels in scenarios where efficient data processing is paramount, such as:

  • Audio and speech processing
  • Wireless communications (e.g., baseband processing)
  • Biomedical signal processing
  • Industrial control systems

With its combination of performance, power efficiency, and integrated features, the TMS320VC5502ZAV300 stands as an excellent choice for designers looking to develop advanced digital signal processing systems. Its support for a wide array of development tools further ensures that integrating this DSP into your project will be a smooth and efficient process.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2693 $62.5386
4+ $25.6569 $102.6276
7+ $24.8551 $173.9857
9+ $24.0533 $216.4797
11+ $23.2516 $255.7676
15+ $20.8462 $312.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 335 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess