EN
  • EN
  • DE

MCR100-8G

Part No MCR100-8G
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 0.8A 600V TO92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.7V
Current - On State (It (RMS)) (Max) 800mA
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 226282-MCR100-8G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Lighting, Motor Drive & Control, Sensing & Instrumentation, Consumer Electronics, Power Management
Family Name MCR100-8
Introduction Date May 01, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian MCR100-8G CAD Model

Description

Product Overview: MCR100-8G

The MCR100-8G from ON Semiconductor is a highly efficient, sensitive gate silicon-controlled rectifier (SCR) designed for applications requiring direct interfacing to other logic levels and low-power gate triggers. This SCR is well-suited for a variety of applications, such as ignition systems, motor control, and regulated power supplies. Its robust design ensures reliable operation in a wide range of demanding situations.

Key Features

  • Voltage Capacity: The MCR100-8G is capable of withstanding up to 600V, making it suitable for handling high-voltage applications with ease.
  • Current Rating: This SCR can handle a current of up to 0.8A, ensuring stable performance in various electronic circuits.
  • Sensitive Gate Trigger: The device features a sensitive gate that allows triggering with low-level voltages and currents, which is ideal for interfacing with digital logic components.
  • TO-92 Package: Encased in a compact TO-92 package, the MCR100-8G is designed for through-hole mounting, facilitating easy integration into a wide range of electronic assemblies.
  • High Surge Capability: With its excellent surge handling capability, it can withstand transient excess currents, offering added protection in applications prone to surges.

Applications

The versatile nature of the MCR100-8G SCR makes it suitable for a variety of applications. It is commonly used in:

  • Control systems for industrial machines
  • Automotive ignition circuits
  • Motor control circuits
  • Voltage regulation modules
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions

Reliability and Quality

ON Semiconductor is a trusted name in the industry, known for its commitment to quality and reliability. The MCR100-8G SCR is no exception, undergoing rigorous testing to ensure it meets the highest standards. This ensures that customers can rely on this component for consistent performance and longevity in their electronic products.

You May Also Be Interested in

Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $172.7996
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688
Microchip Technology
SCR
Lowest to $98.9197
ON Semiconductor
SCR 30V 800MA TO92-3
Lowest to $0.3361
Littelfuse Inc.
SCR 50V 12A TO220AB
Lowest to $1.3481
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
NXP / Nexperia
Lowest to $0.0583

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,345+ $0.0372 $50.0340
3,280+ $0.0305 $100.0400
5,070+ $0.0296 $150.0720
6,995+ $0.0286 $200.0570
9,030+ $0.0277 $250.1310
12,100+ $0.0248 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,230 pieces
MOQ: 1345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess