EN
  • EN
  • DE

H26M62002GPR

Part No H26M62002GPR
Manufacturer Hynix Semiconductor
Catalog EMMC
Description 32GB eMMC5.1 EG510
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956056-H26M62002GPR
Series *
Ultra Librarian 3D Model Ultra Librarian H26M62002GPR CAD Model

Description

The Hynix H26M62002GPR is an embedded MultiMediaCard (eMMC) designed for a wide range of applications requiring high-density, high-performance storage solutions. This eMMC component integrates NAND flash memory with an eMMC controller, simplifying the design and integration process for manufacturers.

Applications

  • Smartphones
  • Tablets
  • Wearable devices
  • Embedded systems
  • Automotive infotainment systems

Features

  • High-density NAND flash memory: Provides ample storage capacity for operating systems, applications, and user data.
  • eMMC interface: Complies with the industry-standard eMMC specification for ease of integration and compatibility.
  • Advanced controller: Manages NAND flash memory operations, including error correction, wear leveling, and bad block management.
  • High-speed data transfer: Supports fast read and write speeds for quick boot times and application loading.
  • Low power consumption: Optimizes power usage to extend battery life in portable devices.
  • Managed NAND: Simplifies memory management for the host processor.

Benefits

  • Increased storage capacity: Enables the storage of large amounts of data, including high-resolution photos, videos, and applications.
  • Faster performance: Improves system responsiveness and application loading times.
  • Simplified design: Reduces the complexity of memory subsystem design.
  • Lower power consumption: Extends battery life in portable devices.
  • Improved reliability: Ensures data integrity and long-term storage reliability.

Additional Details

The H26M62002GPR eMMC incorporates advanced features such as enhanced power management and temperature monitoring to ensure reliable operation under various environmental conditions. It is typically offered in a compact BGA package for space-saving design. The specific capacity and performance characteristics vary depending on the specific configuration. For detailed specifications, refer to the Hynix datasheet for this particular eMMC part number.

You May Also Be Interested in

Samsung
eMMC
Lowest to $28.1474
SanDisk
Memory (ICs) RoHS
Lowest to $116.5414
Diodes Incorporated
16GB eMMC iNAND IX EM122 WideTemp
Lowest to $92.5374
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Lowest to $92.5374
Diodes Incorporated
128GB eMMC iNAND CL EM122
Need more? Email Us
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Kingston
16GB eMMC
Lowest to $26.3910
Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $46.5672

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess