EN
  • EN
  • DE

51110-1250

Part No 51110-1250
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Conn Housing RCP 12 POS 2mm Crimp ST Cable Mount Black Milli-Grid™ Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Receptacle, Socket
Contact Gender Female
Country of Origin SG
Current Rating 500 mA
Depth 7 mm
Flammability Rating UL94 V-0
Gender Receptacle
Glow Wire Compliant Non-compliant
Housing Color Black
Housing Material Polyester
Lead Free Lead Free
Lead Pitch 2 mm
Length 12.2 mm
Max Operating Temperature 105 °C
Max Voltage Rating (DC) 125.125 kV
Min Operating Temperature -40 °C
Mount Cable, Free Hanging
Number of Contacts 12
Number of Positions 12
Number of Rows 2
Orientation Straight
Packaging Bulk
Pitch 2 mm
REACH SVHC No SVHC
RoHS Compliant
Row Spacing 2.0066 mm
Schedule B 8536695050, 8536695050
Termination Crimp
Width 4.8 mm
Win Source Part Number 1161506-51110-1250
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 51110-1250 CAD Model

Description

The 1161506-51110-1250 is a 12 position, 2 mm pitch, black-colored, straight orientation, receptacle/socket connector manufactured by Molex, LLC.

  • Current Rating: 500 mA
  • Mounting Type: Cable, Free Hanging
  • Housing Material: Polyester
  • Lead Free: Yes
  • Operating Temperature: -40°C ~ 105°C
  • RoHS: Compliant
  • Length: 12.2 mm
  • Width: 4.8 mm
  • Depth: 7 mm
  • Row Spacing: 2.0066 mm
  • Termination: Crimp

You May Also Be Interested in

TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Molex, LLC
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P2C R/A UNSHLD
Need more? Email Us
Wurth Electronics Inc
CONN MOD JACK 8P8C ANGLED SHLD
Need more? Email Us
Pulse
Modular Connectors / Ethernet Connectors 1X4 TAB DOWN W/LED'S ETHERNET (NON PoE)
Lowest to $7.5672
Wurth Electronics Inc
CONN MOD JACK 8P8C ANGLED SHIELD
Need more? Email Us
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.1721
Wurth Electronics Inc
WR-MJ 8P8C THT HORIZONTAL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess