EN
  • EN
  • DE

MCR100-6G

Part No MCR100-6G
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description Thyristor SCR 400V 10A 3-Pin TO-92 Box / THYRISTOR SCR 0.8A 400V TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.7V
Current - On State (It (RMS)) (Max) 800mA
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 093140-MCR100-6G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 5k pcs
Family Name MCR100-6
Introduction Date May 01, 2000
ECCN EAR99
Country of Origin Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCR100-6G CAD Model

Description

Product Overview: MCR100-6G SCR Thyristor

The MCR100-6G is a highly robust silicon-controlled rectifier (SCR) thyristor designed and manufactured by ON Semiconductor, renowned for its reliability and performance in a wide array of electronic applications. This device is specifically engineered to provide controlled rectification and switching within circuits, making it an essential component in motor control, inrush current limiting circuits, and as a part of various control systems.

Key Features

  • Voltage Capacity: The MCR100-6G is capable of withstanding up to 400 volts, making it suitable for use in medium voltage applications.
  • Current Rating: It has a rated current of 0.8 Amps, which is sufficient for handling typical control circuit loads.
  • Gate Trigger Current: A sensitive gate trigger current of 200 microamperes ensures that the device can be easily triggered into conduction with minimal control current.
  • Thermal Performance: With an operating temperature range of -40°C to 110°C, the MCR100-6G can reliably perform in a variety of environmental conditions.
  • Package: The device is available in a TO-92 package, which is widely used and favored for its compact size and ease of mounting on printed circuit boards.

Applications

The versatility of the MCR100-6G SCR Thyristor makes it an ideal choice for numerous applications. It is commonly used in:

  • Control systems for industrial machines
  • Motor control circuits for speed and direction regulation
  • Overvoltage crowbar protection circuits
  • Capacitive discharge ignition systems
  • Power tools requiring controlled operation

Quality and Reliability

As with all ON Semiconductor products, the MCR100-6G is manufactured to the highest quality standards, ensuring that it meets the stringent requirements of industrial and consumer applications. The device's robustness is backed by ON Semiconductor's reputation for producing reliable and durable electronic components that can withstand the test of time and usage.

Conclusion

Whether you're developing a new control system or looking for a reliable component for power switching applications, the MCR100-6G SCR Thyristor from ON Semiconductor is an excellent choice that combines performance, reliability, and versatility in a compact package.

You May Also Be Interested in

ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
Littelfuse Inc.
SCR 50V 12A TO220AB
Lowest to $1.3481
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Need more? Email Us
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688
NXP / Nexperia
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2785 $50.1300
440+ $0.2286 $100.5840
680+ $0.2214 $150.5520
935+ $0.2143 $200.3705
1,210+ $0.2071 $250.5910
1,620+ $0.1857 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,260 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess