EN
  • EN
  • DE

MCR100-004

Part No MCR100-004
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description SCR 200V 800MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features SCR 200 V 800 mA Sensitive Gate Through Hole TO-92 (TO-226)
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 110°C
Mounting Through Hole
Package TO-226-3, TO-92-3 Long Body
Case / Package TO-92 (TO-226)
Family Name MCR10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926790-MCR100-004
Ultra Librarian 3D Model Ultra Librarian MCR100-004 CAD Model

Description

The MCR100-004 from ON Semiconductor is a highly reliable silicon controlled rectifier (SCR) designed for control applications where robustness and performance are key. This SCR is a unidirectional, three-layer device that is capable of handling 400V and 0.8A, making it ideal for controlled rectification of AC power for various electronic devices.

Key Features:

  • Voltage Capacity: The device can withstand voltages up to 400 volts, ensuring stability and protection against high voltage scenarios.
  • Current Rating: With a current rating of 0.8 amperes, it is suitable for light to medium power applications.
  • Gate Trigger Current: The MCR100-004 has a low gate trigger current, making it easy to switch on with minimal power.
  • Thermal Stability: It is designed to operate reliably over a wide temperature range, which is critical for consistent performance in various environments.
  • Package: Available in a TO-92 package, the MCR100-004 is compact and suitable for PCB mounting, making it easy to integrate into a wide range of electronic circuits.

Applications:

The MCR100-004 SCR finds its applications in various fields due to its versatile nature. Some common applications include:

  • Ignition circuits for engines
  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Power switching devices

Reliability and Quality:

ON Semiconductor is known for its commitment to quality and reliability, and the MCR100-004 is no exception. Each device is rigorously tested to ensure it meets the high standards expected of industrial-grade components. Customers can trust in the MCR100-004 for their control applications, knowing it delivers consistent performance backed by ON Semiconductor's expertise in semiconductor technology.

You May Also Be Interested in

Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688
Littelfuse Inc.
SCR 50V 12A TO220AB
Lowest to $1.3481
ON Semiconductor
SCR 30V 800MA TO92-3
Lowest to $0.3361

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess