EN
  • EN
  • DE

MK12DX256VLH5

Part No MK12DX256VLH5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series Kinetis K10
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 44
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 22x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name MK12DX256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884939-MK12DX256VLH5
Ultra Librarian 3D Model Ultra Librarian MK12DX256VLH5 CAD Model

Description

NXP MK12DX256VLH5 Microcontroller

The NXP MK12DX256VLH5 microcontroller is a feature-rich MCU from the Kinetis K10/20 50MHz family, designed for a wide range of applications requiring high performance, reliability, and low power consumption. This device is based on the ARM Cortex-M4 core, offering users a perfect blend of energy efficiency and processing capability.

With a maximum operating frequency of 50 MHz, the MK12DX256VLH5 provides a balance between speed and power usage, making it an ideal choice for industrial control, medical systems, and IoT devices where efficiency is paramount. The microcontroller comes with 256KB of flash memory and 32KB of RAM, providing ample space for application code and data storage without the need for external memory components.

One of the standout features of the MK12DX256VLH5 is its array of communication peripherals, including multiple SPI, I2C, and UART interfaces, allowing for flexible connectivity options. Additionally, it supports USB 2.0 Full Speed, enabling easy integration with USB-based systems. The device also boasts a variety of analog and digital peripherals, such as multiple 16-bit ADCs, DACs, and timers, which facilitate complex control and sensing applications.

The microcontroller's 64-pin LQFP package ensures a compact footprint while still offering sufficient I/O pins for interfacing with external components. Furthermore, the MK12DX256VLH5 features a single supply voltage of 2.7-3.6V, which simplifies power design requirements.

Security is also a priority in the design of this MCU. It includes features such as a hardware random number generator and a cyclic redundancy check (CRC) module to ensure data integrity during communication. For safeguarding intellectual property and sensitive data, the device provides flash memory protection and a secure boot process.

Developers can take advantage of NXP's comprehensive software and hardware development tools to streamline the design process. The MK12DX256VLH5 is supported by the NXP MCU Bootloader, software development kits (SDKs), and integrated development environments (IDEs) like MCUXpresso and IAR Embedded Workbench, facilitating rapid development and debugging.

In summary, the NXP MK12DX256VLH5 is an advanced microcontroller that combines performance, power efficiency, and a rich set of features to meet the demanding requirements of modern embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7213 $62.1639
6+ $17.0021 $102.0126
10+ $16.4708 $164.7080
13+ $15.9395 $207.2135
17+ $15.4082 $261.9394
22+ $13.8142 $303.9124
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess