EN
  • EN
  • DE

MC74VHCT74ADR2G

Part No MC74VHCT74ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin SOIC N T/R / IC D-TYPE POS TRG DUAL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74VHCT
Packaging Reel package
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 140MHz
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 2μA
Input Capacitance 4pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 788008-MC74VHCT74ADR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC74VHCT74
Introduction Date November 13, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC74VHCT74ADR2G CAD Model

Description

ON Semiconductor MC74VHCT74ADR2G Dual D-Type Flip-Flop

The MC74VHCT74ADR2G is a high-performance, dual D-type flip-flop integrated circuit from ON Semiconductor, designed to meet the needs of modern digital systems. This advanced logic component is a fundamental building block for a wide range of applications, from signal processing to sequential logic operations. Manufactured with precision and reliability in mind, this IC is a testament to ON Semiconductor's commitment to providing high-quality electronic components for various industries.

Constructed with an advanced high-speed CMOS technology, the MC74VHCT74ADR2G is capable of operating at high frequencies with a low power consumption, making it an ideal choice for energy-sensitive projects. Each flip-flop has individual clear and clock inputs, as well as a set input that is connected to the logic low level. The device also provides complementary outputs for added design flexibility.

The dual D-type configuration allows for the independent operation of each flip-flop, enabling users to implement a variety of logic functions such as counters, shift registers, and toggling circuits. The MC74VHCT74ADR2G is characterized by its fast propagation delay times and edge-triggered clock inputs, which ensure accurate timing and synchronization within digital systems.

Designed to interface with 5V TTL logic while operating at VCC from 3V to 5.5V, the MC74VHCT74ADR2G offers a broad compatibility with existing systems while allowing for integration into newer, low-voltage designs. Its robust input hysteresis provides noise immunity and tolerance to slower input rise and fall times, which is critical in maintaining signal integrity in noisy environments or when using longer traces on circuit boards.

The component is supplied in a compact SOIC-14 package, which is suitable for space-constrained applications without compromising on performance. The MC74VHCT74ADR2G is also characterized by its industrial operating temperature range, making it a reliable choice for demanding conditions.

ON Semiconductor's MC74VHCT74ADR2G is a versatile and reliable solution for designers looking to implement precise and efficient flip-flop logic in their digital circuits. Its performance, power efficiency, and compatibility make it a valuable addition to any electronic project or product design.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess