Product Overview: MC74VHCT541ADTRG from ON Semiconductor
The MC74VHCT541ADTRG is a high-performance, octal bus buffer manufactured by ON Semiconductor that is designed to provide a seamless interface between two buses or to drive high-capacity loads with minimal power consumption. It is a part of the VHCT (Very High-Speed CMOS with TTL-Compatible Inputs) family, which combines the advantages of high-speed CMOS technology with TTL-compatible inputs.
Key Features
- Logic Type: Octal Bus Buffer
- Output Type: 3-State
- Number of Channels: 8
- Input Compatibility: TTL
- High-Speed Performance: The device operates at a typical propagation delay time of 5.2 ns, ensuring swift data transfer between buses.
- Power Down Protection: Inputs and outputs include protection against the potential damage caused by high static voltages or electric fields.
- Low Power Consumption: The IC is designed for low power dissipation, with a typical quiescent current of only 2 µA.
- Operating Voltage Range: 4.5V to 5.5V, which is suitable for typical 5V digital systems.
- Temperature Range: The device can operate over an industrial temperature range of -40°C to +85°C, making it reliable in various environmental conditions.
- Package: Supplied in a TSSOP-20 package, the component is suitable for surface mount technology (SMT), allowing for high-density PCB designs.
Applications
The MC74VHCT541ADTRG is versatile and can be used in a wide range of applications, including:
- Bus Interface/Buffering
- Memory Address Drivers
- Switching between different signal levels
- Driving heavy loads such as LEDs or relays
- Data Communication Systems
- Computer Peripheral Interfaces
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC74VHCT541ADTRG is no exception. The device is rigorously tested to ensure it meets the high standards required for industrial and commercial use. With its robust design and ON Semiconductor's reputation for reliability, this octal bus buffer is an excellent choice for designers looking to enhance the performance and efficiency of their digital systems.