EN
  • EN
  • DE

LPC1315FHN33,551

Part No LPC1315FHN33,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 32KB (32K x 8) FLASH 32-HVQFN (7x7)
Manufacturer NXP
Series LPC13xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 72MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VQFN Exposed Pad
Case / Package 32-HVQFN (7x7)
Family Name LPC1315
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14646, 935297512551, LPC1315FHN33,551-ND
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878008-LPC1315FHN33,551
Ultra Librarian 3D Model Ultra Librarian LPC1315FHN33,551 CAD Model

Description

Product Overview: LPC1315FHN33,551 Microcontroller

The LPC1315FHN33,551 is a state-of-the-art microcontroller unit (MCU) designed by NXP Semiconductors. This powerful MCU is part of the LPC1300 series, which is renowned for its excellent performance, low power consumption, and advanced features. It is an ideal choice for embedded applications that require efficiency, reliability, and a high level of integration.

Key Features

  • Core: The core of the LPC1315FHN33,551 is an ARM Cortex-M3 processor that operates at frequencies of up to 72 MHz, providing a balance of power efficiency and processing capability. This core is designed for deterministic, real-time operations, making it suitable for a wide range of applications.
  • Memory: It comes equipped with 32 KB of on-chip flash memory and 8 KB of SRAM, enabling robust performance for complex operations without the need for external memory components.
  • Communication Interfaces: The MCU includes a variety of communication peripherals such as UART, I2C, and SPI, allowing for flexible connectivity options with other devices and components in your system.
  • GPIO: With up to 42 General-Purpose Input/Output (GPIO) pins, this microcontroller provides ample interfacing capabilities for a multitude of sensors, actuators, and other electronic components.
  • Timer/PWM: Multiple timers, including a 32-bit timer and four 16-bit timers, along with PWM functionality, are available for precise control over timing and signal generation.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels allows for accurate reading of analog signals, which is essential for sensor interfacing and data acquisition.

Advanced Features

The LPC1315FHN33,551 also boasts several advanced features that enhance its capabilities:

  • It supports In-System Programming (ISP) and In-Application Programming (IAP), which provide flexibility for firmware updates and modifications.
  • An on-chip bootloader simplifies the initial programming and facilitates secure updates.
  • Integrated Power Profiles enable energy-efficient operation, making it suitable for battery-powered and portable applications.
  • It features a unique device serial number for identification purposes, which can be useful for security and inventory management.

With its robust feature set, the LPC1315FHN33,551 from NXP is a versatile and powerful microcontroller that can meet the demands of a wide array of embedded system applications. Whether you're designing industrial control systems, consumer electronics, or Internet of Things (IoT) devices, this MCU offers a reliable and efficient solution for your computing needs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4441 $56.6646
13+ $7.7490 $100.7370
20+ $7.5068 $150.1360
28+ $7.2647 $203.4116
36+ $7.0225 $252.8100
48+ $6.2961 $302.2128
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess