EN
  • EN
  • DE

MC74VHCT541ADTR2

Part No MC74VHCT541ADTR2
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal Bus Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74VHCT
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
RoHS State Request Verification
Win Source Part Number 1220019-MC74VHCT541ADTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC74VHCT541
Introduction Date July 17, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC74VHCT541ADTR2 CAD Model

Description

ON Semiconductor MC74VHCT541ADTR2 Octal Bus Buffer

The MC74VHCT541ADTR2 is a high-performance octal bus buffer from ON Semiconductor, designed to meet the needs of high-speed digital systems. This integrated circuit is part of the VHC family, which is known for its low power consumption and high noise immunity. The device features eight non-inverting buffers with 3-state outputs, making it an excellent choice for driving bus lines or buffer memory address registers.

With its advanced silicon-gate CMOS technology, the MC74VHCT541ADTR2 ensures reduced power consumption without sacrificing speed. It is compatible with TTL levels, allowing for easy interfacing with older technology while providing the benefits of CMOS, such as rail-to-rail operating capability and robustness against latch-up. The 3-state outputs contribute to efficient bus management by allowing multiple devices to share the same bus without interference when the outputs are in the high-impedance state.

The device is offered in a TSSOP-20 package, which is ideal for space-constrained applications. It also features a wide operating voltage range of 4.5V to 5.5V, making it versatile for various digital applications. The MC74VHCT541ADTR2 operates over the extended industrial temperature range of -55°C to +125°C, ensuring reliable performance in harsh environments.

Key features of the MC74VHCT541ADTR2 include:

  • High-speed CMOS technology
  • TTL input compatibility
  • Low quiescent power dissipation
  • High noise immunity characteristic of CMOS devices
  • Octal non-inverting buffers with 3-state outputs
  • Wide operating voltage range of 4.5V to 5.5V
  • Extended industrial temperature range
  • Convenient TSSOP-20 packaging

This device is suitable for a variety of applications including personal computers, servers, networking equipment, and industrial control systems. Its robustness and versatility make the MC74VHCT541ADTR2 a reliable and essential component for designers looking to optimize their high-speed digital designs.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess