EN
  • EN
  • DE

MAX5081ATE+T

Part No MAX5081ATE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 7.5V
Voltage Input MAX 40V
Output Voltage 1.23V
Output Voltage MAX 32V
Output Current 1A
Frequency - Switching 250kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 704456-MAX5081ATE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5081
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX5081ATE+T CAD Model

Description

Maxim Integrated MAX5081ATE+T Buck Converter

The MAX5081ATE+T from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter designed to deliver a continuous output current of up to 500mA. This compact and robust integrated circuit (IC) is ideal for space-constrained applications requiring a regulated power supply with a wide input voltage range.

The device operates over an input voltage range of 4.5V to 36V, making it suitable for various applications, including automotive, industrial control, telecommunications, and portable electronics. The MAX5081ATE+T offers a fixed switching frequency of 500kHz, which allows for a balance between efficiency and the size of external components, thus enabling designers to optimize their power solutions for size or performance.

This converter integrates high-side and low-side MOSFETs, which not only simplifies the design but also enhances performance by reducing conduction losses. The high level of integration helps to minimize the external component count, thereby saving board space and reducing overall system cost.

Featuring a wide output voltage range that is adjustable from 0.8V up to 90% of the input voltage, the MAX5081ATE+T provides versatility for powering a broad range of devices. Its excellent transient response and tight output voltage regulation ensure reliable operation even under dynamic load conditions.

The MAX5081ATE+T also incorporates a host of protective features to ensure the safety and reliability of the end application. These features include cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout (UVLO). These safeguards help to prevent damage to the IC and the powered device in the event of abnormal operating conditions.

Available in a thermally efficient, 16-pin TQFN package with an exposed pad, the MAX5081ATE+T is designed to operate over the extended temperature range of -40°C to +125°C. This temperature range, along with the robust protection features, makes it an excellent choice for harsh environments where reliability is paramount.

In summary, the Maxim Integrated MAX5081ATE+T is a versatile, efficient, and reliable solution for a wide array of power conversion applications, offering designers a compact power management solution with advanced features and protections.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9342 $59.2104
29+ $4.0483 $117.4007
45+ $3.9224 $176.5080
61+ $3.7953 $231.5133
79+ $3.6694 $289.8826
106+ $3.2894 $348.6764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess