EN
  • EN
  • DE
  • IT

54ACTQ14DMQB

Part No 54ACTQ14DMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
High Level Output Current -24 mA
Low Level Output Current 24 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Elements 6
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 14 ns
Quiescent Current 2 µA
RoHS Compliant
Win Source Part Number 1226431-54ACTQ14DMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54ACTQ14DMQB CAD Model

Description

The 54ACTQ14DMQB is a high-performance, hex Schmitt-trigger inverter designed by Texas Instruments, renowned for their dedication to precision and quality in the semiconductor industry. This device is part of the ACTQ family, which is characterized by its quiet series of logic gates that reduce noise in digital systems.

Featuring six independent inverters, the 54ACTQ14DMQB operates with advanced CMOS logic, incorporating Schmitt-trigger inputs that enable it to provide enhanced noise immunity and stable output switching. This makes it an ideal choice for applications that require clean signal amplification or shaping, such as in digital signal processing or in environments with electrical noise.

The device is designed to work with a wide operating voltage range from 4.5V to 5.5V, making it versatile for use in various digital systems. It also has a balanced propagation delay and transition times, which ensures high-speed operation without sacrificing reliability.

The 54ACTQ14DMQB comes in a sturdy, military-grade ceramic package, ensuring its durability and suitability for use in harsh environments and applications with stringent reliability requirements. This package is also designed for optimal heat dissipation, further enhancing the device's performance stability.

Key features of the 54ACTQ14DMQB include:

  • Hex inverter configuration with Schmitt-trigger inputs
  • Wide operating voltage range: 4.5V to 5.5V
  • Quiet series device with reduced noise generation
  • High-speed operation with balanced propagation delays
  • Guaranteed output levels over the full voltage and temperature range
  • Military-grade ceramic package for enhanced reliability

Whether used in communication systems, instrumentation, or computer interfaces, the 54ACTQ14DMQB by Texas Instruments offers the performance and resilience needed in demanding applications. Its combination of speed, noise immunity, and durability make it a go-to solution for engineers looking to build robust, high-performance digital circuits.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Amd
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Anachip Corp
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess