EN
  • EN
  • DE

ASP-167039-01

Part No ASP-167039-01
Manufacturer Samtec Inc.
Catalog Custom Parts (0 - A)
Description Board to Board & Mezzanine Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107832-ASP-167039-01
Categories Custom Parts
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ASP-167039-01 CAD Model

Description

The ASP-167039-01 is a connector manufactured by Samtec, Inc. Samtec is known for producing a wide variety of high-quality interconnect solutions, including board-to-board connectors, cable assemblies, and IC sockets. This particular connector is likely part of their high-speed connector series, designed for reliable signal transmission in demanding applications.

Applications

  • High-Speed Data Transmission: Used in applications requiring fast and reliable data transfer, such as networking equipment and servers.
  • Board-to-Board Connections: Employed to connect PCBs in a variety of electronic devices.
  • Medical Equipment: Utilized in medical imaging and diagnostic equipment requiring high signal integrity.
  • Industrial Automation: Found in industrial control systems where robust and reliable connections are essential.
  • Telecommunications: Applied in telecommunications infrastructure, including routers, switches, and base stations.

Features

  • High-Speed Performance: Designed to support high-speed data rates with minimal signal degradation.
  • Durable Construction: Manufactured using high-quality materials to ensure long-term reliability.
  • Compact Design: Offers a small footprint for space-constrained applications.
  • Secure Mating: Provides a secure and reliable connection with mating connectors.
  • Surface Mount Technology (SMT): Designed for easy integration into automated assembly processes.
  • Multiple Contact Points: Features multiple contact points for enhanced signal integrity.

Benefits

  • Reliable Signal Transmission: Ensures accurate and consistent data transfer.
  • Long-Term Durability: Provides a robust connection that withstands vibration and shock.
  • Space Savings: Enables compact and efficient circuit designs.
  • Easy Assembly: Facilitates quick and easy assembly with automated equipment.
  • Enhanced Performance: Improves overall system performance by minimizing signal loss and noise.

Additional Details

The ASP-167039-01 is likely a surface mount connector, meaning it is designed to be soldered directly onto a printed circuit board (PCB) using surface mount technology (SMT). While specific details such as the number of pins, pitch, and materials require referencing the Samtec datasheet, generally Samtec connectors are made from high-temperature thermoplastic materials to withstand reflow soldering processes. The contacts are typically made of a copper alloy with gold plating to ensure good conductivity and corrosion resistance. The part number may indicate specific mating requirements with corresponding connectors from Samtec's range. Samtec provides comprehensive technical documentation for its connectors, including 3D models, footprint recommendations, and performance data. Users should consult the official datasheet for detailed specifications and application guidelines to ensure proper integration and optimal performance.

You May Also Be Interested in

Febest Auto Parts
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Amd
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess