EN
  • EN
  • DE

ASP-169874-05

Part No ASP-169874-05
Manufacturer Samtec Inc.
Catalog Custom Parts (0 - A)
Description Board to Board & Mezzanine Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1136808-ASP-169874-05
Categories Custom Parts
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ASP-169874-05 CAD Model

Description

The ASP-169874-05 is a connector manufactured by Samtec Inc. Samtec is a global manufacturer of a broad line of electronic interconnect solutions, including high-speed board-to-board, micro pitch, edge card, and cable assemblies. The 'ASP' likely indicates a specific series of connectors.

Applications:

  • Board-to-Board Connections: Used for connecting printed circuit boards (PCBs) in electronic devices.
  • Signal Transmission: Employed in high-speed data transmission applications.
  • Data Centers: Found in data centers for connecting servers, switches, and other network equipment.
  • Telecommunications Equipment: Utilized in telecommunications infrastructure for reliable signal routing.
  • Industrial Automation: Integrated into industrial automation systems for connecting sensors, actuators, and controllers.

Features:

  • High-Density Design: Offers a high pin count in a compact form factor.
  • High-Speed Performance: Designed for high-speed data transmission with minimal signal degradation.
  • Durable Construction: Constructed with high-quality materials for reliable performance.
  • Secure Mating: Provides a secure and reliable connection between boards.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Improved Signal Integrity: Ensures high-quality signal transmission with minimal noise and interference.
  • Increased System Density: Allows for more components to be placed on a PCB.
  • Enhanced Reliability: Provides a reliable and long-lasting connection.
  • Simplified Assembly: Facilitates easy and efficient board assembly.
  • Reduced System Size: Contributes to the miniaturization of electronic devices.

Without more specific details, it is difficult to define all technical aspects. However, the ASP-169874-05 from Samtec will provide a solid connection in high-density and/or high-speed board-to-board uses. Review the official Samtec datasheet for information such as pin count, mating height, and electrical characteristics.

You May Also Be Interested in

Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Amd
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess