Product Overview: MC74VHCT245ADWR2
The MC74VHCT245ADWR2 is a high-performance, octal bus transceiver from ON Semiconductor, designed to ensure seamless data transfer in advanced communication systems. This integrated circuit is a member of the VHCT family and is crafted to provide the ideal balance between speed and power consumption, making it a perfect fit for interfacing with 5V systems.
Key Features
- Logic Type: The device is an octal bus transceiver with 3-state outputs, allowing for bidirectional communication between two buses.
- Voltage Level: It operates at a 5V tolerant input, which enables the device to interface with 5V logic levels without the risk of damage.
- High-Speed Performance: With a propagation delay time typically less than 5.5ns, the MC74VHCT245ADWR2 ensures high-speed data transmission.
- Power Efficiency: The IC offers low power consumption with a typical ICCT of 20µA at 25°C, contributing to energy-efficient designs.
- Temperature Range: It is designed to operate over an extended industrial temperature range from -55°C to +125°C, ensuring reliability in harsh environments.
- Package Type: The device comes in a widely used SOIC-20W package, which is suitable for surface-mount technology (SMT).
- Lead-Free and RoHS Compliant: Aligning with environmental standards, this product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive.
Applications
The MC74VHCT245ADWR2 is versatile and can be used in a variety of applications, such as:
- Data communication systems
- Signal buffering and isolation
- Level translation between different logic voltages
- Bus interface or bus extension applications
- Microprocessor or microcontroller interfacing
- Memory interfacing
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC74VHCT245ADWR2 is manufactured with rigorous standards, ensuring high reliability and performance consistency. Customers can trust this transceiver to meet their electronic design specifications and perform robustly in their end applications.
With its advanced features and reliable performance, the MC74VHCT245ADWR2 from ON Semiconductor stands out as an excellent choice for designers looking to enhance their digital communication interfaces.