EN
  • EN
  • DE

MAX9626ATC+T

Part No MAX9626ATC+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 700MHZ 12TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
SR - Slew Rate 6500 V/μs
-3db Bandwidth 700MHz
Current - Input Bias 1μA
Voltage - Input Offset 2mV
Operating Supply Current 59mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 2.85 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 12-WFQFN Exposed Pad
Manufacturer Package 12-TQFN (3x3)
Win Source Part Number 707439-MAX9626ATC+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9626
Introduction Date September 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX9626ATC+T CAD Model

Description

The MAX9626ATC+T is a high-performance, low-power, differential receiver from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This device is part of a family of ultra-high-speed differential LVDS comparators that are ideal for signal processing tasks where fast response times are critical.

Key Features

  • High-Speed Operation: The MAX9626ATC+T boasts a fast propagation delay, typically 270ps, which allows for rapid signal processing and timely response in critical applications.
  • Differential LVDS Outputs: With differential Low-Voltage Differential Signaling (LVDS) outputs, this component ensures reduced electromagnetic interference (EMI) and improved signal integrity over long distances and in noisy environments.
  • Low Power Consumption: Designed for efficiency, the device operates with a low supply current, making it suitable for battery-powered devices and applications where power conservation is essential.
  • Wide Operating Range: The MAX9626ATC+T can function over a broad supply voltage range from 2.85V to 3.45V, providing flexibility in various system designs.
  • Temperature Range: This component is operational over the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environmental conditions.

Applications

The MAX9626ATC+T is versatile and can be used in multiple applications, including:

  • High-speed data communication
  • Automated test equipment (ATE)
  • High-resolution video signal processing
  • High-frequency signal detection
  • Precision instrumentation

Product Specifications

The device comes in a compact 6-pin thin SOT23 package, referred to by the suffix 'T' in its part number, which is suitable for space-constrained applications. It is offered in tape and reel packaging, indicated by the '+' in its name, ensuring compatibility with automated manufacturing processes.

Conclusion

The MAX9626ATC+T is a testament to Maxim Integrated's commitment to providing high-quality, high-performance components for the modern market. Whether it's for high-speed communication or precision signal processing, this differential receiver is engineered to meet the demands of today's advanced electronic systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess