EN
  • EN
  • DE

A3F4GH40CBF-WE

Part No A3F4GH40CBF-WE
Manufacturer Zentel
Catalog DRAM
Description DDR4-2400 256Mx16 (4Gb) 1.2V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1446540-A3F4GH40CBF-WE
Manufacturer Zentel
Ultra Librarian 3D Model Ultra Librarian A3F4GH40CBF-WE CAD Model

Description

The A3F4GH40CBF-WE is a DDR4 DRAM module from Zentel, engineered to provide reliable and efficient memory solutions for contemporary computing needs. This module features DDR4-2400 256Mx16, offering a total capacity of 4 gigabits and operating at a nominal voltage of 1.2 volts. The slightly lower speed of DDR4-2400 compared to higher-end models makes it an optimal choice for cost-effective systems that still require the benefits of DDR4 technology, such as improved data rate and lower power consumption. Its 256Mx16 configuration is tailored for systems that demand decent performance with reasonable power usage, making it particularly suitable for office computers, entry-level gaming systems, and general-purpose computing. With Zentel's commitment to manufacturing excellence, clients can expect a product that delivers consistent performance and reliability. The A3F4GH40CBF-WE memory module offers an excellent blend of affordability and performance, making it an attractive choice for system builders and OEMs looking to provide their customers with a balanced option in terms of speed, capacity, and energy efficiency.

You May Also Be Interested in

Alliance Memory, Inc.
LPSDRAM 512M 166MHz 16Mx32 133MHZ, Commercial Temp
Need more? Email Us
Renesas Electronics America
SRAM 2Mx32 (64MBIT) PARALLEL FBGA 55NS
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-143 16Mx16 (256Mb), Leaded
Need more? Email Us
Alliance Memory, Inc.
DDR1, 64Mb, 4M x 16 200 MHz, Industrial Temp(A)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-143 32Mx16 (512Mb) 54-BGA
Lowest to $22.8494
Alliance Memory, Inc.
DDR1, 64Mb, 4M x 16 200 MHz, Commercial Temp
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-200 32Mx16 (512Mb) 54-BGA
Need more? Email Us
Hynix Semiconductor
SD 4Mx32 PC166 TSOP
Need more? Email Us
Alliance Memory, Inc.
SDRAM DDR1 256 k x 16 4Mbit
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess