EN
  • EN
  • DE

MC74VHC595DR2G

Part No MC74VHC595DR2G
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description IC SHIFT REG 8BIT 3ST 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1074027-MC74VHC595DR2G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC74VHC595DR2G CAD Model

Description

ON Semiconductor MC74VHC595DR2G

The MC74VHC595DR2G is a high-performance, 8-bit shift register with output latches from ON Semiconductor, designed to integrate seamlessly into your digital logic circuits. This component is part of the VHC family, which means it is optimized for low power consumption and high noise immunity, making it a suitable choice for a wide range of applications, from consumer electronics to industrial control systems.

Key Features

  • Advanced CMOS Technology: Utilizes CMOS technology to ensure low power dissipation and high noise immunity, characteristic of the VHC family of logic devices.
  • 8-Bit Serial-In, Parallel-Out Shift: Offers the functionality to shift data serially and output it in parallel, providing flexibility in data handling and control.
  • Edge-Triggered Clock: A positive-edge triggered clock input (CP) and an output enable (OE) input for full control over data transfer and output timing.
  • 2-Output Drive Capability: Capable of driving up to 2 LSTTL loads, which allows interfacing with a wide range of logic families.
  • High-Speed Operation: Guarantees a high data throughput with a shift frequency of up to 125 MHz, suitable for high-speed applications.
  • Output Latch Feature: Comes with an 8-bit latch to hold the parallel output data, which can be useful in timing-critical applications.

Applications

  • LED Displays and Indicators
  • Digital Signal Processing
  • Data Acquisition Systems
  • Serial-to-Parallel Data Conversion
  • Industrial Control Systems

The MC74VHC595DR2G is packaged in an SOIC-16 narrow body, which allows for a compact design footprint. It operates over a broad voltage range from 2V to 5.5V, providing compatibility with a variety of logic levels and making it a versatile choice for mixed-voltage systems. Its extended temperature range also ensures reliable operation in challenging environmental conditions. Whether you're upgrading existing systems or designing new digital applications, the MC74VHC595DR2G from ON Semiconductor is a reliable and efficient solution for your serial-to-parallel data conversion needs.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0911 $54.5550
115+ $0.8953 $102.9595
175+ $0.8673 $151.7775
240+ $0.8393 $201.4320
310+ $0.8113 $251.5030
415+ $0.7274 $301.8710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,090 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess