EN
  • EN
  • DE
  • IT

AFBR-5103ATZ

Part No AFBR-5103ATZ
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transceiver Modules
Description TXRX OPT 1X9 100MBPS DUPL ST SIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transceiver Modules
Mfr Broadcom Limited
Package Bulk
Product Status Obsolete
Data Rate 100Mbps
Wavelength 1300nm
Applications General Purpose
Voltage - Supply 4.75V ~ 5.25V
Connector Type ST
Mounting Type Through Hole
Base Product Number AFBR-5103
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B5A
HTSUS 8471.80.1000
Win Source Part Number 911192-AFBR-5103ATZ
Ultra Librarian 3D Model Ultra Librarian AFBR-5103ATZ CAD Model

Description

The electronic component with Win Source Part Number 911192-AFBR-5103ATZ is a fiber optic transceiver module used in optoelectronics applications. It has an ST connector type and is packaged in bulk format with a standard package of 10 pieces.

  • Connector Type: ST
  • Package: Bulk
  • Standard Package: 10 pieces
  • Application: General-Purpose
  • Data Rate: 100Mbps
  • Wavelength: 1300nm
  • Voltage Supply: 4.75V to 5.25V
  • Mounting: Through-Hole
  • ECCN: 5A991B5A
  • REACH: Unaffected
  • HTSUS Code: 8471.80.1000
  • Base Product Number: AFBR-5103
  • Product Status: Obsolete
  • MSL Level: 1

You May Also Be Interested in

Broadcom Limited
TX Optical Fiber 50MBd 6-Pin
Lowest to $18.2391
Broadcom Limited
TXRX 1X9 622MBIT/S SONET/SDH ATM / TX/RX Optical Fiber 622Mbps 9-Pin
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TXRX FE SM LASER 125MBS 2X5
Need more? Email Us
Finisar Corporation
40K XFP OPTICAL TRANSCEIVER / TX/RX Optical Fiber 11.3Gbps 30-Pin
Need more? Email Us
Broadcom Limited
TXRX MM SFP LC CONN BAIL DELATCH / TX/RX Optical Fiber 20-Pin
Lowest to $138.9474
Broadcom Limited
DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Lowest to $18.0037
Finisar Corporation
TXRX SFP+ SGL 10GB/S 1310NM / TX/RX Optical Fiber 10.5Gbps 20-Pin
Lowest to $64.0422
Finisar Corporation
TXRX OPT XFP 10 GB/S 1550NM / TX/RX Optical Fiber 11.1Gbps 30-Pin
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess