EN
  • EN
  • DE

MC74VHC540DWR2G

Part No MC74VHC540DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal Bus Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74VHC
Packaging Reel - TR
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1219972-MC74VHC540DWR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC74VHC540
Introduction Date July 17, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC74VHC540DWR2G CAD Model

Description

Product Overview: MC74VHC540DWR2G

The MC74VHC540DWR2G is a high-performance, octal bus buffer from ON Semiconductor, designed to provide a seamless interface between two buses of different voltage levels. This integrated circuit is part of the VHC family of products, which are known for their high speed and low power consumption, making it an ideal choice for a variety of digital applications.

Key Features

  • Advanced High-Speed CMOS Technology: The device is fabricated with silicon gate CMOS technology, ensuring high-speed operation while maintaining CMOS low power dissipation.
  • Octal Bus Interface: It features eight buffers with three-state outputs, providing a non-inverting interface between an eight-bit data bus and the system's memory or peripheral environment.
  • High Output Drive: The MC74VHC540DWR2G is capable of driving 15 LS-TTL loads, which is significant for interfacing with legacy TTL systems.
  • Power-Off High Impedance Inputs and Outputs: This feature allows for live insertion or withdrawal of the IC without affecting the running system, thus enhancing the flexibility of the design.
  • Multiple Power and Ground Pins: These pins minimize noise and provide a stable operation by reducing the ground bounce effect.
  • Wide Operating Voltage Range: It operates at a voltage range of 2V to 5.5V, making it compatible with various logic levels and suitable for battery-operated applications.
  • Lead-Free and RoHS Compliant: The device is offered in a lead-free package, adhering to environmental standards and regulations.

Applications

The MC74VHC540DWR2G is versatile and can be used in numerous applications, including:

  • Logic level translation for mixed voltage systems
  • Memory interface circuits
  • Data communication and telecommunication systems
  • Portable devices and battery-powered electronics
  • Embedded systems

Package and Quality

ON Semiconductor's MC74VHC540DWR2G comes in a wide-body SOIC-20 package, which provides improved thermal performance and is suitable for surface-mount technology (SMT). The device is also supported by ON Semiconductor's commitment to quality, ensuring reliable performance in the most demanding environments.

With its robust feature set and ON Semiconductor's reputation for quality, the MC74VHC540DWR2G octal bus buffer is an excellent choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess