EN
  • EN
  • DE

MAX7408CUA+T

Part No MAX7408CUA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 5TH 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 706368-MAX7408CUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7408
Introduction Date October 01, 1998
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX7408CUA+T CAD Model

Description

Maxim Integrated MAX7408CUA+T Low-Pass Filter

The Maxim Integrated MAX7408CUA+T is a high-performance, 8th-order, low-pass filter specifically designed for precision filtering applications. This advanced filter is part of Maxim's esteemed family of filters that provide a reliable solution for a wide range of signal processing tasks.

Key Features

  • Filter Type: The MAX7408CUA+T is an 8th-order, Elliptic, low-pass filter, offering excellent signal attenuation and sharp roll-off characteristics.
  • Operating Frequency: It operates at a fixed frequency, making it ideal for applications where a precise cutoff frequency is required.
  • Low Distortion: The device features low distortion and low noise, ensuring high-fidelity signal processing.
  • Single-Supply Operation: Designed for single-supply operation, it can function within a supply voltage range of 2.7V to 5.25V, which makes it suitable for portable battery-operated devices.
  • Compact Package: The MAX7408CUA+T comes in a space-saving 8-pin µMAX package, which is highly beneficial for designs where board space is at a premium.
  • Temperature Range: It is specified for the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance across a wide range of environmental conditions.

Applications

The MAX7408CUA+T is versatile and can be used in various applications that require clean and precise low-pass filtering. Some of these applications include:

  • Anti-aliasing for ADCs
  • Signal conditioning
  • Data acquisition systems
  • Audio processing
  • Medical instrumentation
  • Industrial control systems

Product Summary

The Maxim Integrated MAX7408CUA+T is a robust, 8th-order low-pass filter that offers a combination of precision, performance, and reliability. With its fixed operating frequency and low distortion, it is an excellent choice for engineers looking to enhance their signal processing capabilities while maintaining a compact and efficient design. Whether used in audio, industrial, or medical applications, the MAX7408CUA+T stands out as a component that can deliver high-quality filtering performance in challenging environments.

You May Also Be Interested in

Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess