EN
  • EN
  • DE

MC74VHC1GT126D1G

Part No MC74VHC1GT126D1G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/LVL SHFTR N-INV 5TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 208031-MC74VHC1GT126D1G
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT126D1G CAD Model

Description

ON Semiconductor MC74VHC1GT126D1G Single Non-Inverting Buffer

The MC74VHC1GT126D1G by ON Semiconductor is a high-performance, single non-inverting buffer fabricated with silicon gate CMOS technology. It is designed to deliver a buffering solution with high noise immunity and low power consumption, making it an ideal choice for interfacing with a wide range of digital components in various applications.

This device features a single non-inverting buffer with a Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. It is particularly useful in applications where noise is present on the signal lines, as the Schmitt-trigger inputs provide hysteresis that increases noise immunity and allows for stable output signals.

The MC74VHC1GT126D1G operates over a broad voltage range from 2.0V to 5.5V and is fully compatible with TTL-level inputs. This makes it versatile for interfacing with both 3.3V and 5V systems, allowing for easy integration in mixed-voltage environments. The low power consumption is an added benefit, as it reduces the overall energy usage of the system, making it suitable for battery-operated and power-sensitive applications.

For enhanced performance, the device has balanced propagation delays and output transition times, which ensures reliable and fast operation even at high-frequency switching. The high output drive capability, along with the ability to drive 10 LSTTL loads, makes this buffer a strong choice for driving heavier loads when necessary.

ON Semiconductor's MC74VHC1GT126D1G is offered in a compact SOT-23-5 package, which is space-saving and ideal for high-density mounting. This small footprint is particularly beneficial in applications where board space is at a premium, such as portable electronics, computing devices, and telecommunications equipment.

Overall, the MC74VHC1GT126D1G single non-inverting buffer is a reliable and efficient solution that meets the needs of modern digital designs requiring high-speed, low-power, and noise-tolerant signal buffering.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1060 $57.7700
1,330+ $0.0871 $115.8430
2,055+ $0.0843 $173.2365
2,830+ $0.0817 $231.2110
3,665+ $0.0789 $289.1685
4,905+ $0.0707 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess